EN
  • EN
  • DE

LTC4352CMS#TRPBF

Part No LTC4352CMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 12-TSSOP (0.118", 3.00mm Width)
Case / Package 12-MSOP
Family Name LTC4352
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC4352CMS#TRPBF-ND, 161-LTC4352CMS#TRPBFTR, 161-LTC4352CMS#TRPBFCT, 161-LTC4352CMS#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879895-LTC4352CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4352CMS#TRPBF CAD Model

Description

Analog Devices Inc. LTC4352CMS#TRPBF - Dual Low Voltage Ideal Diode Controller

The LTC4352CMS#TRPBF from Analog Devices Inc. is a sophisticated dual low voltage ideal diode controller that offers a robust and efficient solution for applications requiring power path management and redundancy. This component is designed to replace power Schottky diodes with MOSFETs, providing a lower forward voltage drop and reducing power dissipation, which enhances system efficiency and performance.

Encased in a compact 10-lead MSOP package, the LTC4352 allows for a space-saving design, making it ideal for dense circuit boards where space is at a premium. It is specifically engineered to control external N-channel MOSFETs in power supply applications where dual power sources are utilized to increase system reliability through redundancy.

The LTC4352 operates over a wide voltage range from 9V to 18V, making it versatile for various low voltage applications. Its fast switch-over capability ensures that the load is always powered by the higher voltage supply, minimizing downtime in the event of a supply failure. The device's low quiescent current draw contributes to overall system efficiency, especially in standby or low-power modes.

Additional features of the LTC4352CMS#TRPBF include overcurrent protection, which guards against excessive power draw that could damage the system. The controller's status flags provide real-time feedback on the condition of the input supplies, which can be used for diagnostic purposes or to signal a microcontroller in more complex systems.

Applications for the LTC4352 are diverse and include redundant power supplies, high availability systems, servers, and telecommunications equipment. Its ability to provide seamless power switchover and protection makes it a valuable component for ensuring uninterrupted operation and long-term reliability in critical systems.

Analog Devices Inc. is known for its high-quality and innovative components, and the LTC4352CMS#TRPBF is no exception. It is a testament to the company's commitment to providing solutions that enhance the performance and dependability of electronic systems.

You May Also Be Interested in

Intersil
IC OR CTRLR N+1 8MSOP
Lowest to $3.3661
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.3309
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $10.1112
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $5.6811
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $6.4071
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $14.5522
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $2.9042
Infineon Technologies
IC OR CTRLR N+1 8SOIC / OR Controller N-Channel Single 8-Pin SOIC Tube
Lowest to $6.4071
Infineon Technologies
IC OR CTRLR N+1 20QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1083 $51.0830
21+ $4.7850 $100.4850
33+ $4.6234 $152.5722
47+ $4.3000 $202.1000
61+ $4.1384 $252.4424
76+ $3.9767 $302.2292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess