EN
  • EN
  • DE

NCP12400BBBBA0DR2G

Part No NCP12400BBBBA0DR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series *
Package Tape & Reel
Product Status Active
Base Product Number NCP12400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372576-NCP12400BBBBA0DR2G
Ultra Librarian 3D Model Ultra Librarian NCP12400BBBBA0DR2G CAD Model

Description

The ON Semiconductor NCP12400BBBBA0DR2G is a cutting-edge power management integrated circuit designed to deliver efficient and reliable performance for a wide range of applications. This versatile component is an excellent choice for engineers looking to optimize power consumption in their designs while maintaining a high level of functionality.

Key Features

  • High-Efficiency Operation: The NCP12400BBBBA0DR2G is engineered to maximize efficiency, which is essential for reducing heat generation and power loss in electronic systems.
  • Advanced Protection: This IC comes equipped with multiple protection features, including overvoltage, overcurrent, and thermal shutdown, ensuring the longevity and reliability of the end product.
  • Flexible Power Supply: It supports a wide input voltage range, making it suitable for various power supply applications.
  • Compact Design: The small footprint of the NCP12400BBBBA0DR2G allows for its integration into space-constrained applications without compromising performance.
  • Green Product: Compliant with environmental standards, this component is lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

Applications

The NCP12400BBBBA0DR2G is ideal for use in a variety of applications where efficient power management is crucial. These include:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • Consumer Electronics
  • Industrial Control Systems
  • Telecommunication Equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP12400BBBBA0DR2G is no exception. It is manufactured using state-of-the-art processes and is subject to rigorous testing to ensure it meets the highest standards of performance and reliability.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet of the NCP12400BBBBA0DR2G, which provides in-depth information on electrical characteristics, pin configurations, and application guidelines.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0783
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess