EN
  • EN
  • DE
  • IT

NCP1341B4D1R2G

Part No NCP1341B4D1R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 9SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown -
Topology Flyback
Voltage - Start Up 17 V
Voltage - Supply (Vcc/Vdd) 9V ~ 28V
Duty Cycle 75%
Frequency - Switching -
Fault Protection Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Control Features -
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package 9-SOIC
Mounting Type Surface Mount
Base Product Number NCP1341
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372610-NCP1341B4D1R2G
Ultra Librarian 3D Model Ultra Librarian NCP1341B4D1R2G CAD Model

Description

ON Semiconductor NCP1341B4D1R2G: High-Efficiency AC-DC Converter

The NCP1341B4D1R2G from ON Semiconductor is a cutting-edge PWM controller designed for high-efficiency AC-DC power supplies. This component is part of ON Semiconductor's expansive range of energy-efficient power management devices, catering to the growing demand for reduced power consumption in a variety of applications.

With its fixed-frequency operation and discontinuous conduction mode (DCM), the NCP1341B4D1R2G offers a perfect solution for power supply units that require a balance between efficiency and cost-effectiveness. This innovative controller integrates numerous features that facilitate the design of compact, reliable, and high-performance power supplies for consumer electronics, office equipment, and industrial systems.

Key Features:

  • Variable Off-Time (VOT) DCM Operation: This feature ensures high efficiency across a wide load range by adjusting the off-time inversely with the input voltage.
  • Frequency Foldback: The NCP1341B4D1R2G reduces its switching frequency under light load conditions, which minimizes standby power consumption.
  • Dynamic Self-Supply (DSS): Eliminates the need for an auxiliary winding or external bias, thus simplifying the power supply design.
  • Brown-Out Protection: Safeguards the power supply from voltage drops, ensuring consistent and reliable operation.
  • Overcurrent and Overvoltage Protections: These built-in protections provide enhanced safety for the power supply and the end application.
  • Auto-Recovery Fault Protections: Helps the device to recover from fault conditions such as overcurrent or overvoltage without the need for manual intervention.

The NCP1341B4D1R2G is available in a compact SOIC-7 package, making it suitable for space-constrained applications. Its robust design and comprehensive protection features make it an ideal choice for designers looking to create efficient and reliable power solutions. By utilizing the NCP1341B4D1R2G, manufacturers can achieve lower standby power, higher efficiency, and meet stringent energy regulations, all while maintaining performance and safety.

Whether you're developing power supplies for smart appliances, computing devices, or industrial machinery, the ON Semiconductor NCP1341B4D1R2G provides an efficient, cost-effective, and versatile solution that can help you meet your design goals.

You May Also Be Interested in

Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Lowest to $0.2622
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.4644
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1631
Diodes Incorporated
IC REG CONTROLLER ACDC / Converter Offline Flyback Topology 8-SOIC
Lowest to $0.2044
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.7763
Power Integrations
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8C
Lowest to $2.0563

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1480 $51.6600
110+ $0.9419 $103.6090
165+ $0.9125 $150.5625
230+ $0.8831 $203.1130
295+ $0.8536 $251.8120
395+ $0.7653 $302.2935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,330 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess