EN
  • EN
  • DE
  • IT

OHD5R-115B

Part No OHD5R-115B
Manufacturer Kemet
Catalog Temperature Sensors - Thermostats - Mechanical
Description High reliability for on/off operations
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Kemet
Series OHD
Circuit SPST-NC
Switching Temperature 239°F (115°C)
Current Rating - DC 0.1A (30V)
Termination Style PC Pins
Mounting Style Through Hole
Package Module
Win Source Part Number 1232921-OHD5R-115B
Manufacturer Homepage www.kemet.com
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian OHD5R-115B CAD Model

Description

The supply and demand status is limited. The product is manufactured by Kemet and has a Win Source Part Number of 1232921-OHD5R-115B.

  • Manufacturer: Kemet
  • Win Source Part Number: 1232921-OHD5R-115B
  • Series: OHD
  • Termination Style: PC Pins
  • Mounting Style: Through Hole
  • Package: Module
  • Circuit: SPST-NC
  • Switching Temperature: 239°F (115°C)
  • Reset Temperature: -
  • Current Rating - AC: -
  • Switching Cycles: -
  • Current Rating - DC: 0.1A (30V)
  • Categories: Sensors, Transducers
  • Manufacturer Homepage: www.kemet.com
  • ECCN: EAR99
  • Estimated EOL Date: Unknown

You May Also Be Interested in

Honeywell
THERMOSTAT SPST-NC CYLINDER QC
Need more? Email Us
Kemet
THERMOSTAT 120DEG C SPST-NC AXL
Need more? Email Us
Kemet
THERMOSTAT 105DEG C SPST-NO AXL
Need more? Email Us
Honeywell
THERMOSTAT 43DEG C SPST-NO CYL
Need more? Email Us
Honeywell
THERMOSTAT 113DEG C SPST-NC CYL
Need more? Email Us
Honeywell
THERMOSTAT 187.8DEG C NC CYLINDR
Need more? Email Us
Kemet
THERMOSTAT 35DEG C SPST-NC MOD
Need more? Email Us
Honeywell
THERMOSTAT 63DEG C SPST-NC CYL
Need more? Email Us
Honeywell
THERMOSTAT 146DEG C SPST-NC CYL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess