EN
  • EN
  • DE

UCC28056CDBVT

Part No UCC28056CDBVT
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description ISOLATED DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Mode Discontinuous (Transition)
Frequency - Switching -
Current - Startup 46 µA
Voltage - Supply 8.5V ~ 34V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number UCC28056
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372606-UCC28056CDBVT
Ultra Librarian 3D Model Ultra Librarian UCC28056CDBVT CAD Model

Description

Product Overview: Texas Instruments UCC28056CDBVT

The UCC28056CDBVT is a sophisticated power management integrated circuit (IC) designed by Texas Instruments (TI), a global leader in semiconductor solutions. This device is specifically engineered to enhance the performance and efficiency of non-isolated power supplies. It is an ideal component for applications requiring power factor correction (PFC) and is commonly used in systems such as desktop computers, televisions, and other consumer electronics that demand high power efficiency and low standby power consumption.

The UCC28056CDBVT boasts an advanced set of features that make it a standout choice for power supply designers. It employs a transition mode (TM) PFC control scheme that enables the power supply to achieve a high power factor, exceeding 0.9, which is essential for meeting regulatory requirements and reducing energy consumption. This control scheme also allows for the use of smaller and less expensive components, which can lead to a more compact and cost-effective power supply design.

One of the key advantages of the UCC28056CDBVT is its ability to operate over a wide input voltage range, making it suitable for use in a variety of geographic regions without the need for adjustments. It also features a low quiescent current, which contributes to the overall low standby power of the end application. Furthermore, the device is equipped with robust protection features, including over-voltage, under-voltage, over-current, and thermal shutdown, which help to ensure the reliability and longevity of the power supply.

The UCC28056CDBVT is available in a compact SOT-23-6 package, which is highly advantageous for space-constrained applications. Its small form factor, combined with its exceptional performance, makes it a preferred choice for modern electronic devices that require efficient power management solutions.

In summary, the Texas Instruments UCC28056CDBVT is a high-performance PFC controller IC that offers excellent power factor correction, low standby power, and a host of protective features. Its versatility and efficiency make it an essential component for designers looking to create advanced, energy-conscious power supplies for a wide range of electronic products.

You May Also Be Interested in

Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7377 $51.6390
170+ $0.6053 $102.9010
260+ $0.5864 $152.4640
355+ $0.5675 $201.4625
460+ $0.5486 $252.3560
615+ $0.4918 $302.4570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess