Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Mode Continuous Conduction (CCM)
Frequency - Switching 200kHz
Current - Startup 400μA
Operating Supply Voltage 14.5 V ~ 30 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1276011-UC3852DTRG4
Manufacturer Homepage www.ti.com
Family Name UC3852
Introduction Date May 16, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3852DTRG4 CAD Model

Description

Product Overview: UC3852DTRG4 from Texas Instruments

The UC3852DTRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced power management IC is tailored for efficient power supply applications and is an essential component in the design of switch-mode power supplies (SMPS). With its precise control and robust features, the UC3852DTRG4 is ideal for a wide range of applications, including consumer electronics, industrial systems, and telecommunications equipment.

Key Features

  • Programmable Switching Frequency: The UC3852DTRG4 allows for a flexible switching frequency that can be set by the user, providing design adaptability for various applications.
  • High-Efficiency Operation: Its high-efficiency design ensures minimal power loss during operation, which is critical for reducing heat generation and improving system reliability.
  • Current Mode Control: The device offers current mode control which provides faster response to load changes, improving performance and simplifying loop compensation.
  • Low Startup Current: With its low startup current, the IC minimizes initial power draw, making it suitable for battery-powered and energy-sensitive applications.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the IC operates only when the supply voltage is within an acceptable range, protecting the circuit from low-voltage conditions.
  • Over-Temperature Protection: The built-in over-temperature protection guards the device against excessive heat, enhancing the longevity of the product.

Applications

The versatility of the UC3852DTRG4 makes it an excellent choice for a variety of power supply designs. It can be used in:

  • AC-DC Converters
  • Isolated and Non-Isolated DC-DC Converters
  • Power Supplies for Desktops, Servers, and Networking Equipment
  • LED Lighting Systems
  • Industrial Power Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the UC3852DTRG4 is no exception. Manufactured with state-of-the-art technology, this IC meets the high standards expected from Texas Instruments products. It is available in a surface-mount package, making it suitable for automated assembly processes and compact PCB layouts.

In summary, the UC3852DTRG4 by Texas Instruments is a sophisticated power management solution that combines flexibility, efficiency, and reliability, suitable for a broad range of power supply applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ECAD model for FT821AA-RT
Texas Instruments
IC PFC/PWM COMB CNTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC Tube
Need more? Email Us
ECAD model for UCC28528DWG4
Fairchild/ON Semiconductor
IC PFC PWM CTRLR COMBO 16-SOIC
Need more? Email Us
ECAD model for ML4824CS1
Fairchild/ON Semiconductor
IC CONTROLLER PFC 5V 35MA 20SOIC
Lowest to $6.5029
ECAD model for ML4821CS
Monolithic Power Systems Inc.
IC PFC CONTROLLER 8SOIC
Lowest to $1.5070
ECAD model for MP44010HS-LF-Z
ON Semiconductor
IC PFC CCM 133KHZ 8-SOIC
Need more? Email Us
ECAD model for NCP1654BD
Texas Instruments
IC PFC/PWM COMB CTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC T/R
Lowest to $6.1583
ECAD model for UCC28511DWR
Fairchild/ON Semiconductor
IC CONTROLLER PFC/PWM SW 16DIP
Lowest to $5.6440
ECAD model for ML4824CP2
ON Semiconductor
IC POWER FACTOR CONTROLLER 8SOIC
Lowest to $1.0429
ECAD model for NCP1606BDR2G

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention