EN
  • EN
  • DE

NCP1616A1DR2G

Part No NCP1616A1DR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTLR CCFF/CRM 26KHZ 9SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 9-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Mode Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM)
Frequency - Switching 26kHz
Current - Startup 12 mA
Voltage - Supply 9.5V ~ 28V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package 9-SOIC
Base Product Number NCP1616
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372587-NCP1616A1DR2G
Ultra Librarian 3D Model Ultra Librarian NCP1616A1DR2G CAD Model

Description

ON Semiconductor NCP1616A1DR2G Product Overview

The NCP1616A1DR2G is a cutting-edge power factor correction (PFC) controller developed by ON Semiconductor, designed for use in a wide range of applications where efficient power conversion is crucial. This integrated circuit is engineered to enhance the power factor of AC-to-DC converters, which is essential for reducing power loss and improving the overall efficiency of electrical systems.

The NCP1616A1DR2G operates using a Continuous Conduction Mode (CCM), which makes it ideal for systems that require a high power factor and low THD (Total Harmonic Distortion). This mode of operation is particularly beneficial for power supplies in the medium to high power range, such as those used in consumer electronics, computer servers, and telecommunications equipment.

ON Semiconductor has designed the NCP1616A1DR2G with a host of features to ensure robust and reliable performance. One such feature is its innovative Dynamic Response Technology, which allows the controller to quickly respond to changes in load conditions without compromising the stability of the system. This technology ensures that the power supply can handle sudden changes in demand efficiently.

The NCP1616A1DR2G also incorporates advanced protection features, including over-voltage, under-voltage, and over-current protections. These safeguards help to prevent damage to the power supply and connected devices, ensuring a longer lifespan and consistent performance. The built-in brown-out protection also ensures that the power supply continues to operate effectively under conditions of low input voltage.

As a highly versatile PFC controller, the NCP1616A1DR2G is available in a compact SOIC-8 package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to +125°C allows for deployment in a variety of environments, from industrial settings to consumer electronics.

ON Semiconductor's commitment to environmental sustainability is reflected in the NCP1616A1DR2G, as it is a Pb-free and Halogen-free product, compliant with RoHS regulations. This makes it a responsible choice for manufacturers looking to minimize the environmental impact of their products.

You May Also Be Interested in

Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1200 $50.4000
110+ $0.9190 $101.0900
170+ $0.8903 $151.3510
235+ $0.8615 $202.4525
305+ $0.8328 $254.0040
405+ $0.7467 $302.4135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess