EN
  • EN
  • DE

LX1563IDM

Part No LX1563IDM
Manufacturer Microsemi Corporation
Catalog PMIC - PFC (Power Factor Correction)
Description CONTRLR 0.2mA 8-Pin SOIC / IC CONTROLLER PFC 9.8V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tube
Part Status Obsolete(EOL)
Mode Discontinuous Conduction (DCM)
Frequency - Switching 1.7MHz
Current - Startup 200μA
Operating Supply Voltage 11 V ~ 25 V
Operating Temperature Range 0°C ~ 100°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 784764-LX1563IDM
Popularity Medium
Supply and Demand Status Balance
Family Name LX1563
Introduction Date June 18, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LX1563IDM CAD Model

Description

The Microsemi Corporation LX1563IDM from Microsemi Corporation is an obsolete (EOL) integrated circuit designed for discontinuous conduction mode (DCM) operation.

  • Switching Frequency: 1.7 MHz
  • Voltage Range: 11 V to 25 V
  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Operating Temperature: 0°C to 100°C
  • Family Name: LX1563
  • Category: Integrated Circuits (ICs)
  • Manufacturer Package: 8-SOIC
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 6TSOP / PFC IC Critical Conduction (CRM) 6-TSOP
Need more? Email Us
ON Semiconductor
POWER FACTOR CORRECTION / PFC IC
Lowest to $0.6722
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $10.4106
Texas Instruments
IC PFC CTRLR TRANSITION 16SOIC
Lowest to $2.7909
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess