EN
  • EN
  • DE

NCP1622AEASNT1G

Part No NCP1622AEASNT1G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CRM 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Mode Critical Conduction (CRM)
Frequency - Switching -
Current - Startup 70 µA
Voltage - Supply 9.5V ~ 30V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-TSOP
Base Product Number NCP1622
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372655-NCP1622AEASNT1G
Ultra Librarian 3D Model Ultra Librarian NCP1622AEASNT1G CAD Model

Description

Product Overview: NCP1622AEASNT1G by ON Semiconductor

The NCP1622AEASNT1G is a high-performance, integrated power factor correction (PFC) controller produced by ON Semiconductor, a renowned leader in energy-efficient innovations. This advanced component is designed to enhance the power factor and efficiency of AC-DC power supplies. Suitable for a wide range of applications, from consumer electronics to industrial systems, the NCP1622AEASNT1G is a crucial element in the design of modern, energy-conscious power solutions.

Key Features

  • Continuous Conduction Mode (CCM): The NCP1622AEASNT1G operates in Continuous Conduction Mode, which is ideal for applications that require high power levels and minimized electromagnetic interference.
  • High Efficiency: With a focus on energy efficiency, this PFC controller is designed to achieve low power dissipation, contributing to the overall efficiency of the power supply.
  • Frequency Modulation: To reduce EMI, the NCP1622AEASNT1G features frequency modulation, spreading the energy over a wider bandwidth and simplifying the task of meeting regulatory standards.
  • Integrated Protections: The device includes a range of protection features, such as overvoltage, undervoltage, overcurrent, and over-temperature protections, ensuring the safety and reliability of the power supply.

Applications

  • AC-DC Adapters
  • Televisions and Monitors
  • Power Supplies for Desktops and Servers
  • Industrial Power Systems

The NCP1622AEASNT1G is housed in a compact TSOP-6 package, making it suitable for space-constrained applications while still providing the robust capabilities required for efficient power management. Its advanced features and integrated protections make it an excellent choice for engineers looking to optimize their power supply designs for both performance and energy savings.

ON Semiconductor's commitment to quality and environmental sustainability is evident in the NCP1622AEASNT1G, aligning with the industry's push towards greener and more sustainable technologies. By incorporating this PFC controller into your design, you ensure that your product not only meets regulatory standards but also contributes to a more energy-efficient future.

You May Also Be Interested in

Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3639 $50.9460
335+ $0.2986 $100.0310
520+ $0.2892 $150.3840
715+ $0.2799 $200.1285
925+ $0.2706 $250.3050
1,240+ $0.2426 $300.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess