EN
  • EN
  • DE

SY100E164JZ

Part No SY100E164JZ
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 16:1 MULTIPLEXER | IC MULTIPLEXER 16:1 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 100E164
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262799-SY100E164JZ
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100E164JZ CAD Model

Description

The SY100E164JZ from Microchip Technology is a quint differential line receiver designed for high-speed digital data communications. This exceptional device is part of Microchip's high-performance ECL (Emitter Coupled Logic) product line, providing fast and reliable signal reception in demanding applications.

Key Features:

  • High-Speed Performance: The SY100E164JZ operates at exceptional speeds, making it suitable for applications that require rapid data processing and transfer.
  • Differential Line Receiver: With its quint configuration, the device can receive five differential signals, which enhances noise immunity and allows for precise data reception.
  • Low Voltage ECL (LV-ECL) Outputs: The device features LV-ECL outputs, which are compatible with various logic standards and provide a low-voltage swing for reduced power consumption.
  • Extended Temperature Range: The SY100E164JZ is designed to perform reliably over an extended temperature range, ensuring stable operation in diverse environmental conditions.
  • Integrated Termination Resistors: The inclusion of on-chip termination resistors simplifies the design and reduces the need for external components.

Applications:

The SY100E164JZ is engineered to support a wide range of applications where high-speed data reception is critical. These include but are not limited to:

  • Automated Test Equipment (ATE)
  • Data Communication and Telecommunication Systems
  • High-Speed Data Acquisition Systems
  • Backplane Data Distribution Networks

Technical Specifications:

The SY100E164JZ offers a robust set of technical specifications that make it a versatile choice for designers. It features a differential input voltage range and a supply voltage that aligns with industry standards. Additionally, the device's package is optimized for efficient heat dissipation and minimal footprint on printed circuit boards.

Conclusion:

Microchip Technology's SY100E164JZ is a high-speed quint differential line receiver that offers a blend of performance, integration, and reliability. Its advanced features and robust specifications make it an ideal choice for high-speed digital communication applications where signal integrity and system reliability are paramount.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess