EN
  • EN
  • DE

NCP1618BDR2G

Part No NCP1618BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description HIGH-VOLTAGE, MULTIMODE POWER FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching 65kHz
Current - Startup 1 mA
Voltage - Supply 9.5V ~ 35V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package 9-SOIC
Base Product Number NCP1618
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372597-NCP1618BDR2G
Ultra Librarian 3D Model Ultra Librarian NCP1618BDR2G CAD Model

Description

ON Semiconductor NCP1618BDR2G Power Factor Correction Controller

The NCP1618BDR2G is a high-performance, critical conduction mode (CrM) power factor correction (PFC) controller designed by ON Semiconductor. This advanced integrated circuit (IC) is engineered to deliver efficient power regulation for a wide range of applications, including but not limited to power supplies for televisions, desktop computers, servers, and industrial systems. With its state-of-the-art features, the NCP1618BDR2G is an ideal solution for systems that require compliance with regulatory standards for power factor and harmonic content.

Key Features

  • High-Efficiency CrM Operation: The NCP1618BDR2G operates in critical conduction mode, which minimizes switching losses and improves overall efficiency, particularly beneficial in light load conditions.
  • Adjustable Output Overvoltage Protection: This feature safeguards the power supply and the load by promptly shutting down the PFC stage if an overvoltage condition is detected.
  • Low Startup Current: The device boasts a low startup current, which reduces stress on the system during power-up, enhancing the reliability and lifespan of the power supply.
  • Brownout Protection: In the event of a brownout, the NCP1618BDR2G automatically reduces the power delivered to prevent system shutdown, thereby maintaining performance during dips in input voltage.
  • Frequency Limitation: The IC includes a frequency limitation feature to prevent operation at undesirably high frequencies, thus ensuring reliable performance and compliance with EMI standards.

Applications

The versatility of the NCP1618BDR2G makes it suitable for a variety of applications that demand high power factor and low THD (Total Harmonic Distortion). It is commonly used in:

  • AC-DC Adapters
  • Power Supplies for Flat Panel Televisions
  • Desktop and Server Power Supplies
  • Industrial Power Systems

Package and Availability

The NCP1618BDR2G is offered in a compact SOIC-8 package, providing a space-saving solution for modern electronic systems. ON Semiconductor's commitment to quality and environmental sustainability is evident in this RoHS-compliant product, which is available for order to meet the demands of both high-volume production and prototype development.

With its advanced features and robust design, the NCP1618BDR2G from ON Semiconductor is a smart choice for designers looking to enhance power factor correction in their next-generation electronic systems.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0617 $53.0850
115+ $0.8711 $100.1765
180+ $0.8439 $151.9020
245+ $0.8167 $200.0915
320+ $0.7895 $252.6400
425+ $0.7078 $300.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,463 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess