EN
  • EN
  • DE

PFS7626C-TL

Part No PFS7626C-TL
Manufacturer Power Integrations
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTLR CCM 123KHZ INSOP-24B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Power Integrations
Series HiperPFS™-4
Package Tape & Reel
Product Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching 22kHz ~ 123kHz
Voltage - Supply 10.2V ~ 15V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads
Supplier Device Package InSOP-24B
Base Product Number PFS7626
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372646-PFS7626C-TL
Ultra Librarian 3D Model Ultra Librarian PFS7626C-TL CAD Model

Description

The PFS7626C-TL is a power factor correction (PFC) integrated circuit from Power Integrations.

  • Series: HiperPFS™-4
  • Package: 24-PowerSMD Module
  • Leads: 17
  • Voltage Supply Range: 10.2V to 15V
  • Switching Frequency Range: 22kHz to 123kHz
  • Operating Mode: Continuous conduction mode (CCM)
  • Applications: Power supplies, LED lighting, and other applications requiring power factor correction

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess