Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Mode Discontinuous (Transition)
Frequency - Switching 200kHz
Current - Startup 75μA
Operating Supply Voltage 15.4 V ~ 18 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1276190-UCC28050D
Manufacturer Homepage www.ti.com
Family Name UCC28050
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28050D CAD Model

Description

The UCC28050D by Texas Instruments is a highly integrated Power Factor Correction (PFC) controller specifically designed for use in transition-mode (also known as critical conduction mode or CrM) applications. This advanced controller is ideal for systems that require low to medium power, typically in the range of 75W to 600W, and demand high efficiency with minimal component count.

Key Features

  • Transition Mode Operation: Optimizes efficiency by turning on the external switch when the inductor current reaches zero, reducing switching losses and enabling the use of smaller and less expensive inductors.
  • Programmable Soft Start: Minimizes stress on the power supply during startup by gradually increasing the output voltage, thereby improving system reliability.
  • Low Start-Up and Operating Current: The device has a low start-up current of 100µA (typical) and a low operating current of 2.5mA (typical), which contributes to overall system efficiency.
  • Advanced Current-Shaping: Provides near-unity power factor by shaping the input current waveform to match the input voltage, ensuring compliance with global power factor regulations.
  • Drive Capability: Capable of directly driving a MOSFET or IGBT, the UCC28050D simplifies external circuitry.
  • Protection Features: Includes over-voltage protection, peak current limit, and open-loop detection to safeguard the controller and power supply under abnormal conditions.

Applications

The UCC28050D is versatile and can be used in a variety of applications that require power factor correction, such as:

  • AC-DC Adapters for Laptops and PCs
  • Televisions and Monitors
  • Lighting Systems
  • Standby and Auxiliary Power Supplies

Technical Specifications

The UCC28050D is offered in an 8-pin SOIC package, providing a compact solution for space-constrained applications. It operates over a wide temperature range from -40°C to +105°C and is designed to work with a wide range of input voltages, accommodating various global standards.

For engineers and designers looking for a robust and efficient PFC solution, the UCC28050D offers a compelling blend of features that enhance performance while simplifying design and reducing overall system cost.

You May Also Be Interested in

ON Semiconductor
IC PFC CTLR CCFF/CRM 26KHZ 9SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 9-SOIC
Lowest to $4.3090
ECAD model for NCP1616A2DR2G
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC / Power Factor Correction and PWM Controller 0.7mA 81kHz 16-Pin SOIC W T/R
Need more? Email Us
ECAD model for ML4824IS1X
Microsemi Corporation
CONTRLR 0.2mA 8-Pin SOIC / IC CONTROLLER PFC 9.8V 8SOIC
Need more? Email Us
ECAD model for LX1563IDM
ON Semiconductor
Power Factor Correction and PWM Controller Combo | IC PFC PWM CTRLR COMBO 16-SOIC
Need more? Email Us
ECAD model for ML4800IS
STMicroelectronics
CCM PFC CONTROLLER WITH HIGH VOL
Lowest to $2.6052
ECAD model for L4986A
ON Semiconductor
IC PFC CTRLR CRM 16SOP
Lowest to $1.4405
ECAD model for FAN6921BMRMY
STMicroelectronics
CCM PFC CONTROLLER WITH HIGH VOL
Need more? Email Us
ECAD model for L4986B
STMicroelectronics
TRANSITION-MODE PFC CONTROLLER | IC PFC CTRLR TRANSITION 8SOIC
Lowest to $1.4327
ECAD model for L6562D
Texas Instruments
ISOLATED DRIVER
Lowest to $0.7377
ECAD model for UCC28056CDBVT

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7054 $51.1620
75+ $1.3993 $104.9475
115+ $1.3556 $155.8940
155+ $1.3119 $203.3445
200+ $1.2681 $253.6200
265+ $1.1370 $301.3050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,342 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention