Products specifications Report Issue?

Mfr TE Connectivity Raychem Cable Protection
Packaging Bulk
Cable Type Hook-Up, Dual Wall
Wire Gauge 24 AWG
Conductor Strand 19/36
Conductor Material Copper, Tinned
Jacket (Insulation) Material Polyvinyl Fluoride (PVF)
Jacket (Insulation) Diameter 0.040" (1.02mm)
Jacket (Insulation) Thickness 0.0030" (0.076mm)
Voltage 600V
Temperature Range - Operating -65°C ~ 150°C
Jacket Color Black
Base Product Number CS21
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1477611-CS2133-000
Ultra Librarian 3D Model Ultra Librarian CS2133-000 CAD Model

You May Also Be Interested in

NTE
HOOK-UP 26AWG 300V GREEN 100' / 26 AWG Hook-Up Wire Green 300V 100.0' (30.5m)
Need more? Email Us
ECAD model for WH26-05-100
TE Connectivity
HOOK-UP STRND 8AWG WHITE 50' / 8 AWG Hook-Up Wire 665/36 White 600V 50.00' (15.24m)
Need more? Email Us
ECAD model for 82A0111-8-9
Helukabel USA
FIVENORM H07V2-K GREEN-YELLOW 1C
Need more? Email Us
ECAD model for 64172
Daburn Electronics
HOOK-UP STRND 16AWG RED 50'
Need more? Email Us
ECAD model for CRT16-10RD-50
TE Connectivity
RAYCHEM SHF SERIES, POWER CABLE,
Need more? Email Us
ECAD model for SHF260-0113-14-9
Pololu Corporation
HOOK-UP STRND 20AWG 300V BLK 40'
Need more? Email Us
ECAD model for 2650
TE Connectivity
HOOK-UP STRND 22AWG 600V BLACK / 22 AWG Hook-Up Wire 19/34 Black 600V
Need more? Email Us
ECAD model for 55A0111-22-0
Belden Inc.
HOOK-UP SOLID 30AWG BLACK 100' / 30 AWG Hook-Up Wire Solid Black 300V 100.0' (30.5m)
Need more? Email Us
ECAD model for 9978 010100
Belden Inc.
HOOK-UP STRND 22 AWG WHT 100'
Need more? Email Us
ECAD model for 83006 009100

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention