EN
  • EN
  • DE

TPS2041D

Part No TPS2041D
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description POWER-DISTRIBUTION SWITCHES | IC 900MA POWER DIST SW 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Rds On 80mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS2041
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1272087-TPS2041D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2041D CAD Model

Description

The TPS2041D from Texas Instruments is a state-of-the-art power distribution switch designed for applications requiring USB power distribution and switch management. This device is specifically tailored for managing power distribution to downstream USB ports, ensuring a safe and efficient operation of USB peripherals.

Key Features

  • Current Limiting: The TPS2041D provides built-in current limiting to protect the host device from overcurrent conditions that can occur if a downstream device malfunctions or if there is a short circuit.
  • Thermal Shutdown: With an intelligent thermal shutdown feature, the switch prevents overheating, enhancing the safety and longevity of both the switch and the USB devices connected to it.
  • Under-Voltage Lockout (UVLO): The device ensures stable operation by disabling the switch during conditions of low input voltage, which could otherwise lead to unpredictable behavior.
  • Fast Transient Response: The TPS2041D is designed to handle fast transients on the bus line, ensuring reliable performance even under rapidly changing load conditions.
  • Controlled Rise Time: The switch offers a controlled rise time, reducing inrush current and preventing excessive voltage drop on the bus line.

Applications

Ideal for a wide range of applications, the TPS2041D is commonly used in desktop and notebook computers, docking stations, monitors with USB hubs, and other USB host devices. It is also suitable for self-powered and bus-powered USB hubs, providing a reliable power management solution.

Technical Specifications

The TPS2041D operates over a voltage range of 2.7V to 5.5V, making it versatile for various USB applications. It is available in a small-outline package, making it a compact solution for space-constrained applications. The switch features a single channel, with a continuous output current of up to 500mA per channel, compliant with USB 2.0 requirements.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS2041D is no exception. It is built to meet the rigorous standards expected of industrial-grade components, ensuring dependable performance in a wide range of operating conditions.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6017 $53.0085
12+ $8.6988 $104.3856
18+ $8.4270 $151.6860
25+ $8.1552 $203.8800
32+ $7.8833 $252.2656
43+ $7.0678 $303.9154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess