EN
  • EN
  • DE

L6562D

Part No L6562D
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description TRANSITION-MODE PFC CONTROLLER | IC PFC CTRLR TRANSITION 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Mode Discontinuous (Transition)
Switching Frequency 1MHz
Current - Startup 40μA
Supply Voltage (V) 10.3V ~ 22V
Temperature Range - Operating -25°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number L6562
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Win Source Part Number 1194410-L6562D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Power Management
Ultra Librarian 3D Model Ultra Librarian L6562D CAD Model

Description

The L6562D from STMicroelectronics is a state-of-the-art Power Factor Correction (PFC) controller specifically designed for high-efficiency applications in power supply and lighting systems. This advanced IC integrates a plethora of features to provide a compact, flexible, and robust solution for AC-DC converters.

Key Features

  • Transition-Mode PFC Controller: The L6562D operates in Transition Mode (TM), also known as Boundary Conduction Mode (BCM), which ensures high efficiency in a wide load range by adjusting the switching frequency.
  • Low Harmonic Distortion: It significantly reduces Total Harmonic Distortion (THD) and ensures compliance with international power quality standards like EN 61000-3-2.
  • High Power Factor: The device is capable of achieving a near-unity power factor, which is essential for energy-saving applications.
  • Low Quiescent Current: The L6562D boasts a low quiescent current, making it suitable for energy-efficient designs.
  • Integrated Protections: It features numerous protection functions, including overvoltage, overcurrent, and a brownout detector, enhancing the safety and reliability of the end application.

Applications

The versatility of the L6562D makes it ideal for a broad range of applications:

  • LED lighting drivers
  • Adapters and chargers for mobile devices
  • Flat-panel displays and TVs
  • Offline battery chargers
  • Switched-mode power supplies (SMPS)

Technical Specifications

  • Package: SO-8
  • Operating Supply Voltage: 11.4 V to 18 V
  • Operating Temperature: -40°C to 150°C
  • Switching Frequency: Up to 200 kHz

In conclusion, the L6562D PFC controller is a highly integrated solution from STMicroelectronics, offering designers a robust platform for creating efficient power management systems. Its advanced features and protections ensure that end products not only meet regulatory requirements but also offer superior performance and reliability.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3631 $54.5240
90+ $1.1184 $100.6560
140+ $1.0835 $151.6900
195+ $1.0485 $204.4575
250+ $1.0136 $253.4000
335+ $0.9087 $304.4145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess