Products specifications Report Issue?

Mfr Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kbit
Memory Organization 4K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 550 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number AT24C32
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1478288-AT24C32D-MAHM-E
Ultra Librarian 3D Model Ultra Librarian AT24C32D-MAHM-E CAD Model

You May Also Be Interested in

Macronix
IC FLASH 16MBIT SPI 24CSPBGA / FLASH - NOR Memory IC 16Mbit SPI 86 MHz 24-CSPBGA (6x8)
Lowest to $1.5832
ECAD model for MX25L1606EXCI-12G
Micron Technology Inc.
IC FLASH 128GBIT PARALLEL 52VLGA / FLASH - NAND Memory IC 128Gbit Parallel 52-VLGA (18x14)
Need more? Email Us
ECAD model for MT29F128G08AUABAC5:B
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT PARALLEL 32TSOP I / SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 45 ns 32-TSOP I
Lowest to $8.7420
ECAD model for IS62WV1288FBLL-45TLI
Fairchild/ON Semiconductor
IC EPROM 1MBIT PARALLEL 32CDIP / EPROM - UV Memory IC 1Mb (128K x 8) Parallel 90 ns 32-CDIP
Need more? Email Us
ECAD model for NM27C010Q90
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8TSSOP
Lowest to $4.4319
ECAD model for 23A1024T-I/ST
Micron Technology Inc.
IC FLASH 256GBIT PAR 132TBGA / FLASH - NAND (MLC) Memory IC 256Gbit Parallel 167 MHz 132-TBGA (12x18)
Need more? Email Us
ECAD model for MT29F256G08CMCDBJ5-6R:D
ON Semiconductor
IC EEPROM 4KBIT MICROWIRE 8DIP / EEPROM Memory IC 4Kbit Microwire 1 MHz 8-DIP
Need more? Email Us
ECAD model for NM93C66EN
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 90WBGA / SDRAM - DDR Memory IC 2Gb (64M x 32) Parallel 166 MHz 5 ns 90-WBGA (8x13)
Need more? Email Us
ECAD model for IS43LR32640A-6BL
Macronix
IC FLASH 1GBIT PARALLEL 63VFBGA / FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) Parallel 63-VFBGA (9x11)
Lowest to $93.9394
ECAD model for MX30LF1G28AD-XKI

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention