Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Mode Average Current
Switching Frequency 76kHz
Current - Startup 200μA
Supply Voltage (V) 11V ~ 16.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ML4800
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1224128-ML4800IS
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ML4800IS CAD Model

Description

ON Semiconductor ML4800IS Power Management IC

The ON Semiconductor ML4800IS is a versatile and efficient power management integrated circuit (IC) that is designed to cater to a wide range of power supply applications. This IC is particularly suitable for use in switched-mode power supplies (SMPS), providing both pulse-width modulation (PWM) control and power factor correction (PFC) in a single package. It is engineered to deliver optimal performance in applications requiring high efficiency, reliability, and power density.

Key Features:

  • Integrated PFC and PWM: The ML4800IS combines a PFC controller and a PWM controller, enabling it to manage both functions efficiently. This integration helps in reducing component count, simplifying design, and saving board space.
  • High Efficiency: Designed to achieve high power efficiency, the ML4800IS is ideal for applications where energy consumption is a critical factor. It enables the design of power supplies that meet stringent energy standards.
  • Flexible Operation: The IC supports both continuous and discontinuous conduction modes in PFC, providing flexibility in addressing different power supply requirements and optimizing for efficiency and performance.
  • Low Power Standby: The ML4800IS features a low-power standby mode, which significantly reduces power consumption when the power supply is not in full operation, contributing to overall energy savings.

Applications:

The ML4800IS is designed for a broad array of applications, including:

  • AC-DC Adapters
  • Offline Power Supplies
  • Power Supplies for Desktops and Servers
  • Industrial Power Systems
  • Telecommunication Equipment

Technical Specifications:

  • Supply Voltage Range: 10V to 20V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 16-Pin Narrow SOIC

With its robust feature set and ON Semiconductor's commitment to quality, the ML4800IS stands out as a superior choice for designers looking to create efficient and reliable power supply solutions. Its integration of PFC and PWM functionality into a single IC ensures a compact, efficient, and cost-effective design for a wide range of power management applications.

You May Also Be Interested in

ON Semiconductor
POWER FACTOR CONTROLLERS | IC PFC COMPACT PRECONVERT 8DIP
Lowest to $0.9194
ECAD model for MC33262P
STMicroelectronics
TRANSITION-MODE PFC CONTROLLER | IC PFC CTRLR TRANSITION 8SOIC
Lowest to $1.3631
ECAD model for L6562D
Texas Instruments
TRANSITION MODE PFC CONTROLLER | IC PFC CTRLR TRANSITION 8SOIC
Need more? Email Us
ECAD model for UCC38051DRG4
Texas Instruments
ISOLATED DRIVER
Lowest to $0.7377
ECAD model for UCC28056CDBVT
Power Integrations
IC PFC CTLR CCM 123KHZ INSOP-24B
Need more? Email Us
ECAD model for PFS7626C-TL
ON Semiconductor
ENHANCED HIGH EFFICIENCY POWER F / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 28kHz 6-TSOP
Lowest to $0.4217
ECAD model for NCP1623ASNT1G
ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC
Lowest to $0.4255
ECAD model for NCL2801CDBDR2G
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC / Power Factor Correction and PWM Controller 0.7mA 81kHz 16-Pin SOIC W T/R
Need more? Email Us
ECAD model for ML4824IS1X
ON Semiconductor
IC PFC CTRLR CRM 16SOP
Lowest to $1.4405
ECAD model for FAN6921BMRMY

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention