EN
  • EN
  • DE

STM32L1-GAME

Part No STM32L1-GAME
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32L1
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Platform IAR Experiment
Utilized IC / Part STM32 L1
Mounting Type Fixed
Contents Board(s), LCD, Accessories
Suggested Programming Environment IAR EW
Other Names 497-14102,-497-14102,STM32L1-GAME
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283956-STM32L1-GAME
Ultra Librarian 3D Model Ultra Librarian STM32L1-GAME CAD Model

Description

The STM32L1-GAME is an innovative creation from STMicroelectronics, specifically designed to cater to the needs of the gaming industry. This product is part of the ultra-low-power STM32 L1 series, which is renowned for its performance and energy efficiency. The STM32L1-GAME is a testament to STMicroelectronics' commitment to providing advanced solutions for embedded applications that require both power efficiency and high performance.

Key Features:

  • ARM Cortex-M3 Core: At the heart of the STM32L1-GAME is a 32-bit ARM Cortex-M3 processor, which provides a perfect balance between power consumption and processing capability, making it ideal for portable gaming devices.
  • Energy Efficiency: The device is designed with STMicroelectronics' proprietary ultra-low-leakage process technology, ensuring minimal power consumption during both active and sleep modes, thus extending battery life in portable gaming consoles.
  • Enhanced Graphics Support: With a dedicated graphics processing unit (GPU) and flexible memory options, the STM32L1-GAME can handle complex graphics rendering tasks, ensuring smooth and visually appealing gaming experiences.
  • Connectivity: The product includes a variety of connectivity options such as USB, SPI, I2C, and UART, allowing for easy integration with other gaming components and peripherals.
  • Robust I/O Capabilities: An extensive set of I/O ports and interfaces ensures that the STM32L1-GAME can manage multiple input devices and provide a rich user interface for complex gaming controls.
  • Development Support: STMicroelectronics offers a comprehensive suite of development tools and software libraries to expedite the design and development process, enabling rapid deployment of gaming solutions.

The STM32L1-GAME is not only suitable for handheld gaming devices but also for other applications that require interactive user interfaces, such as educational toys, smart controllers, and IoT devices with human-machine interfaces. Its robust feature set and development support make it an excellent choice for innovators and developers looking to push the boundaries of what's possible in portable and embedded gaming technology.

You May Also Be Interested in

Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess