EN
  • EN
  • DE

LT1017CS8#TRPBF

Part No LT1017CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR MICRPWR DUAL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Pull Up
Supply Voltage - Operating 1.1 V to 40 V, ±0.55 V to 20 V
Voltage - Input Offset (Max) 1mV @ ±20V
Current - Input Bias (Max) 0.015μA @ ±20V
Current - Output (Typ) 65mA @ 4.5V
Current - Quiescent (Max) 60μA
CMRR, PSRR (Typ) 115dB CMRR, 110dB PSRR
Propagation Delay (Max) 22μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057619-LT1017CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian LT1017CS8#TRPBF CAD Model

Description

The LT1017CS8#TRPBF is a versatile dual comparator from Linear Technology, renowned for its reliability and performance in a wide range of applications. This precision device is designed to offer faster response times compared to standard devices in its category, making it an excellent choice for systems that require quick and accurate signal comparisons.

Key Features

  • Supply Voltage Range: The LT1017 can operate from a single 5V supply up to ±15V dual supplies, accommodating a variety of power requirements for different applications.
  • Low Power Consumption: With a design focused on energy efficiency, this comparator minimizes power consumption, making it suitable for battery-powered and portable devices.
  • Offset Voltage: The device features a low input offset voltage, which enhances the accuracy of signal comparison and ensures reliable performance.
  • Response Time: The LT1017 boasts a fast response time, which is critical for applications that need rapid signal processing.
  • Packaging: Housed in an 8-lead SOIC package, the LT1017CS8#TRPBF offers a compact footprint for space-constrained applications.

Applications

The LT1017CS8#TRPBF is ideal for a broad spectrum of applications, including but not limited to:

  • Threshold detectors
  • Zero-crossing detectors
  • Window comparators
  • Peak detectors
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Linear Technology is committed to delivering high-quality components. The LT1017CS8#TRPBF is manufactured to meet stringent industry standards, ensuring robustness and longevity in demanding environments. Its temperature range and packaging are designed to uphold the integrity of the device across various temperature and operational conditions.

Ordering Information

The product is available in tape and reel packaging, denoted by the TRPBF suffix, facilitating easy integration into automated manufacturing processes. For additional information or to place an order, contact your local Linear Technology sales office or authorized distributor.

You May Also Be Interested in

Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess