EN
  • EN
  • DE

UC5603QP

Part No UC5603QP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description SCSI TERMINATOR, 9-LINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Terminators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 102 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938043-UC5603QP
Ultra Librarian 3D Model Ultra Librarian UC5603QP CAD Model

Description

The UC5603QP from Texas Instruments is a high-performance integrated circuit designed for power management applications. This versatile device is specifically engineered to enhance the efficiency and reliability of power systems in a wide range of electronic products. With its robust feature set and compact design, the UC5603QP is an ideal choice for designers looking to optimize their power solutions.

Key Features

  • Advanced Control: The UC5603QP is equipped with sophisticated control algorithms that provide precise regulation of output voltage, ensuring stable operation under varying load conditions.
  • High Efficiency: This IC is designed to maximize power efficiency, which helps reduce heat generation and improves the overall performance of the system it is implemented in.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it suitable for applications with fluctuating power supplies.
  • Protection Features: The device includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the system from potential damage.
  • Small Form Factor: The UC5603QP comes in a compact package, allowing it to be easily integrated into space-constrained applications without compromising on functionality.

Applications

The versatility of the UC5603QP makes it suitable for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Telecommunication equipment
  • Industrial systems
  • Automotive electronics

Technical Specifications

Parameter Value Package Type QP (Plastic Quad Flatpack) Operating Temperature -40°C to +85°C Output Voltage Adjustable Input Voltage Range Specified by the datasheet

For engineers and designers seeking a reliable and efficient power management solution, the Texas Instruments UC5603QP stands out as a top-tier option. Its combination of advanced features and compact size makes it a versatile component for modern electronic systems.

You May Also Be Interested in

Zilog
IC SCSI CMOS 48LQFP / SCSI Terminator 8 Terminations 48-QFP
Need more? Email Us
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $1.8918
Unitrode
SCSI TERMINATOR, 9-LINE, 110OHM,
Lowest to $1.4680
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.6817
Rohm Semiconductor
SCSI active terminator
Lowest to $0.9653
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Texas Instruments
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $3.2417
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE
Lowest to $2.7080

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6128 $56.4480
80+ $1.3233 $105.8640
120+ $1.2820 $153.8400
165+ $1.2406 $204.6990
210+ $1.1993 $251.8530
280+ $1.0752 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess