Product Overview: Texas Instruments UC3906N Battery Charge Controller
The Texas Instruments UC3906N is a specialized integrated circuit designed for the precise management of sealed lead-acid batteries. This advanced charge controller is tailored to ensure the optimal performance and longevity of batteries commonly used in backup power systems, emergency lighting, and portable tools, among other applications.
Key Features
- Precision Charging: The UC3906N is engineered to deliver a controlled charging process, with features that include voltage and current regulation to maximize battery life and performance.
- Battery Protection: It incorporates overcharge protection and ensures that the battery is maintained within safe operating parameters, thus preventing potential damage from overcharging.
- Charge Status Indication: This device offers a charge status indication feature that allows for real-time monitoring of the battery charge process.
- Temperature Compensation: The built-in temperature compensation adjusts the charge algorithm according to the ambient temperature, which is crucial for maintaining battery health in varying environmental conditions.
Technical Specifications
- Supply Voltage (Min): 8.5V
- Supply Voltage (Max): 40V
- Operating Temperature Range: -40°C to +85°C
- Package/Case: PDIP-16
- Mounting Type: Through-Hole
The UC3906N is available in a 16-pin plastic dual in-line package, making it suitable for through-hole mounting. Its robust design ensures reliable operation even in harsh environments, with an operating temperature range from -40°C to +85°C.
Applications
With its versatile features, the UC3906N is ideal for a wide array of applications that require reliable battery management. It is particularly well-suited for use in uninterruptible power supplies (UPS), solar power battery systems, electric vehicles, and portable power packs.
For engineers and designers looking for a dependable solution to manage sealed lead-acid battery charging, the Texas Instruments UC3906N offers a combination of precision, protection, and performance that is hard to match.