EN
  • EN
  • DE

UC3854QTR

Part No UC3854QTR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description High Power Factor Preregulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 1.5mA
Operating Supply Voltage 14.5 V ~ 30 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 1276019-UC3854QTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC3854
Introduction Date October 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC3854QTR CAD Model

Description

Overview of Texas Instruments UC3854QTR

The UC3854QTR from Texas Instruments is a high-performance integrated circuit designed for power factor correction (PFC) applications. This advanced IC is engineered to facilitate the construction of AC-DC power systems with improved power factor, reduced harmonic distortion, and high efficiency. The UC3854QTR is particularly suited for applications that demand precise power factor correction, such as industrial power supplies, consumer electronics, and lighting systems.

Key Features

  • Enhanced Control Method: The UC3854QTR employs an average current mode control method for power factor correction, which results in low THD (Total Harmonic Distortion) and ensures a near-unity power factor.
  • Wide Operating Range: This IC operates over a wide input voltage range, accommodating various global AC voltage standards and making it versatile for international applications.
  • Programmable Output Voltage: The output voltage is programmable, providing flexibility in design and making it suitable for a wide range of end-use applications.
  • Low Power Startup Circuit: It features a low power startup circuit that reduces standby power consumption, contributing to the overall efficiency of the system.
  • Feedforward Line Regulation: The IC includes feedforward line regulation, which enhances the performance by compensating for changes in the input voltage without affecting the output.

Applications

The UC3854QTR is ideal for a variety of applications where efficient power conversion and power factor correction are essential. These include:

  • Switched-mode power supplies (SMPS)
  • Power supplies for servers and telecom equipment
  • Industrial power systems
  • Energy-efficient lighting systems
  • Consumer electronics

Product Specifications

The device comes in a compact QFN package, which is designed to minimize the footprint on the PCB and ensure a reliable connection to the circuit. It is characterized for operation from -40°C to +85°C, which makes it robust for industrial environments. The UC3854QTR is also equipped with numerous protection features, such as overvoltage protection, undervoltage lockout, and overcurrent protection, ensuring the longevity and reliability of the applications it's used in.

With its advanced features and robust design, the Texas Instruments UC3854QTR is a top choice for designers looking to enhance the performance and efficiency of their power supply systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0939 $50.2536
59+ $1.7181 $101.3679
91+ $1.6644 $151.4604
125+ $1.6107 $201.3375
161+ $1.5571 $250.6931
215+ $1.3960 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess