EN
  • EN
  • DE

SCY99103BDR2G

Part No SCY99103BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC REG LINEAR / PFC IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number SCY99103
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 933186-SCY99103BDR2G
Ultra Librarian 3D Model Ultra Librarian SCY99103BDR2G CAD Model

Description

The SCY99103BDR2G is a high-performance, versatile integrated circuit from ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to a wide range of applications requiring precise voltage regulation, power management, and signal conditioning. The SCY99103BDR2G stands out for its robustness, reliability, and ON Semiconductor's commitment to quality.

Key Features

  • High Accuracy: Ensures stable operation and precise output, making it ideal for critical applications where voltage regulation is paramount.
  • Low Power Consumption: Designed for energy efficiency, this component helps to minimize power usage and heat generation, extending the life of the product it is used in.
  • Compact Size: The small footprint of the SCY99103BDR2G allows for its use in space-constrained applications without sacrificing performance.
  • Temperature Range: Operates effectively across a wide temperature range, ensuring reliability in various environmental conditions.
  • Robust Protection Features: Includes built-in protection mechanisms to guard against overcurrent, overvoltage, and thermal overload, contributing to the safety and longevity of the end application.

Applications

The SCY99103BDR2G is suited for a diverse array of applications, including:

  • Power supply modules
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication equipment

Quality and Environmental Compliance

ON Semiconductor's SCY99103BDR2G is manufactured with a commitment to quality, ensuring high reliability and performance. It complies with various environmental standards, reflecting ON Semiconductor's dedication to sustainability and environmental responsibility.

Ordering and Packaging Information

The SCY99103BDR2G is available in a convenient surface-mount package, making it easy to integrate into printed circuit boards. It is also available in tape and reel packaging, facilitating efficient assembly for high-volume production. For detailed ordering and shipment information, customers should consult ON Semiconductor's official documentation or contact their sales representatives.

You May Also Be Interested in

Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess