Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Micrel
Package Bulk
Product Status Active
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold Adjustable/Selectable
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MIC2779
Standard Package 919 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 639652-MIC2779H-2BM5
Ultra Librarian 3D Model Ultra Librarian MIC2779H-2BM5 CAD Model

Description

The Micrel MIC2779H-2BM5 is a multi-voltage supervisor integrated circuit (IC) designed for power management applications.

  • Category: Power Management (PMIC) - Supervisors
  • Output Type: push-pull, totem pole
  • Reset: active high
  • Voltage Monitoring: monitors two different voltages
  • Reset Timeout: 140ms minimum
  • Voltage Threshold: adjustable/selectable
  • Mounting: surface mountable
  • Package/Case: SC-74A, SOT-753
  • Temperature Range: -40°C to 85°C
  • Manufacturer: Micrel
  • Base Product Number: MIC2779
  • Status: active

You May Also Be Interested in

Texas Instruments
IC DETECT UNDERVOLT 2.7V SOT23-5
Lowest to $1.2581
ECAD model for LM8365BALMFX27/NOPB
STMicroelectronics
TRIPLE VOLTAGE AND CURRENT SUPERVISOR | IC SUPERVISOR TRPL V/C 20-SOIC
Need more? Email Us
ECAD model for TSM111CD
Texas Instruments
IC MICRO RESET CIRCUIT SOT23-3
Need more? Email Us
ECAD model for LM810M3-3.08/NOPB
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8 / Supervisor Open Drain or Open Collector 2 Channel TSOT-23-8
Lowest to $7.7410
ECAD model for LTC2960ITS8-2
Analog Devices Inc.
+3 V, Voltage Monitoring uP Supervisory Circuits | IC SUPERVISOR MPU 2.63V WD 8SOIC
Lowest to $2.6922
ECAD model for ADM708RAR
Exar Corporation
3.0V/3.3V Low Power Microprocessor Supervisory Circuits | IC MPU SUPERVISORY CIRCUIT 8SOIC
Need more? Email Us
ECAD model for SP708REN-L
Renesas Electronics America
IC SUPERVISOR 2 CHANNEL 8TSSOP / Supervisor Open Drain or Open Collector 2 Channel 8-TSSOP
Need more? Email Us
ECAD model for X40011V8I-A
Texas Instruments
IC CIRCUIT RESET MICRO SOT23-3
Lowest to $13.5126
ECAD model for LM810M3X-2.63
Texas Instruments
IC UNDERVOLT SENSING CIR SOT23-5
Need more? Email Us
ECAD model for LM8364BALMF32/NOPB

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention