EN
  • EN
  • DE

SN74LS92DRG4

Part No SN74LS92DRG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER DIVIDE X12 14SOIC  /  Counter IC Divide-by-12 1 Element 4 Bit Positive Edge 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Divide-by-12
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Count Rate 42 MHz
Trigger Type Positive Edge
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number SN74LS92
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258941-SN74LS92DRG4
Ultra Librarian 3D Model Ultra Librarian SN74LS92DRG4 CAD Model

Description

Product Overview: SN74LS92DRG4

The SN74LS92DRG4 is a high-quality integrated circuit manufactured by Texas Instruments, designed to function as a 4-bit binary counter. This device is part of the 74LS family, which is known for its low-power Schottky technology, offering a combination of fast switching speeds and low energy consumption. The SN74LS92DRG4 specifically is a divide-by-twelve counter, which is a crucial component in various digital applications requiring frequency division or time delay generation.

Key Features

  • Logic Type: 4-Bit Binary Counter
  • Counting Sequence: Divide-by-Twelve
  • Supply Voltage: Typically 5V
  • Operating Temperature: 0°C to 70°C
  • Package / Case: SOIC-14
  • Mounting Type: Surface Mount
  • Logic Family: LS
  • Propagation Delay Time: 22ns at 5V

Applications

The SN74LS92DRG4 is suitable for a wide array of applications, particularly where precise timing and sequential logic are required. Common uses include:

  • Timing circuits
  • Frequency dividers
  • Counters and registers
  • Sequencers
  • Digital clocks
  • Programmable dividers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LS92DRG4 is no exception. The device is designed to meet the stringent requirements of the industrial market, ensuring stable and reliable performance in a variety of conditions. It also complies with the RoHS directive, making it an environmentally friendly choice for electronic designs.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources for the SN74LS92DRG4, including detailed datasheets, application notes, and design tools. This support ensures that integrating the SN74LS92DRG4 into your projects can be done with confidence and ease.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess