EN
  • EN
  • DE

PMS430E337AHFD

Part No PMS430E337AHFD
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB EPROM 100CFP / MCU 16-bit MSP430 RISC 32KB ROM 3.3V/5V 100-Pin CFPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430
Packaging Tray
Part Status Obsolete(EOL)
Core Size 16-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals LCD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type EPROM, UV
RAM Size 1K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters Slope A/D
Oscillator Type Internal
Package 100-BCQFP
Manufacturer Package 100-CFP
Win Source Part Number 792436-PMS430E337AHFD
Popularity Medium
Supply and Demand Status Limited
Family Name PMS430E337A
Introduction Date October 12, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PMS430E337AHFD CAD Model

Description

The Texas Instruments PMS430E337AHFD is a highly integrated, low-power microcontroller that is part of the MSP430 family, renowned for its exceptional power efficiency and versatile application range. This microcontroller is designed to cater to a broad spectrum of embedded applications, from consumer electronics to industrial automation.

Key Features

  • Core: At the heart of the PMS430E337AHFD is a 16-bit RISC CPU, which provides a balanced compromise between processing power and energy consumption. The CPU is capable of operating at different energy modes, allowing developers to optimize power usage for their specific application needs.
  • Memory: The device includes an ample amount of on-board memory, featuring both flash memory and RAM, which is ideal for applications that require in-system programmability and data retention without power.
  • Digital Peripherals: A variety of digital peripherals are integrated into the microcontroller, including timers, communication interfaces such as UART/SPI/I2C, and digital I/O ports that provide flexibility for interfacing with other components in a system.
  • Analog Peripherals: It also boasts a range of analog peripherals, such as an ADC (Analog to Digital Converter), DAC (Digital to Analog Converter), and comparators, which are crucial for processing and interpreting real-world signals.
  • Low Power Consumption: The MSP430 family is designed with power efficiency in mind. The PMS430E337AHFD features several low-power modes that significantly reduce power consumption, making it an ideal choice for battery-powered or energy-harvesting applications.

Applications

The PMS430E337AHFD is versatile and can be used in a variety of applications such as smart meters, portable medical devices, energy management systems, and wireless sensors. Its robust design and rich feature set make it an excellent choice for designers looking to create compact, energy-efficient products.

Development Support

Texas Instruments provides comprehensive development support for the PMS430E337AHFD with development kits, software libraries, and a robust online community. This support helps to reduce development time and allows for rapid prototyping and faster time-to-market for products utilizing this microcontroller.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess