EN
  • EN
  • DE

TMS320F28235PGFA

Part No TMS320F28235PGFA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Digital Signal Controllers (DSCs)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 150MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 34K x 16
Supply Voltage 1.805 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 176-LQFP
Manufacturer Package 176-LQFP (24x24)
Win Source Part Number 1271295-TMS320F28235PGFA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28235
Introduction Date October 01, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320F28235PGFA CAD Model

Description

The TMS320F28235PGFA from Texas Instruments is a high-performance digital signal processor (DSP) designed to meet the demanding requirements of embedded control applications. It is part of the C2000™ family, which is renowned for its processing capabilities and real-time control functionalities. This processor is an ideal choice for a variety of applications, including motor control, digital power supplies, industrial control systems, and smart sensors.

Key Features:

  • High-Performance Processing: With a 150 MHz, 32-bit CPU, the TMS320F28235PGFA offers fast and efficient processing capabilities, ensuring smooth and reliable performance for complex algorithms and control tasks.
  • Integrated Memory: This DSP includes 256 KB of flash memory, 68 KB of RAM, and 16 KB of dual-access RAM, providing ample space for code and data storage.
  • Robust Peripherals: A wide range of peripherals enhance the functionality of this processor, including a 12-bit analog-to-digital converter (ADC), multiple PWM outputs, and various communication interfaces such as CAN, SPI, I2C, and UART.
  • Advanced Control: The TMS320F28235PGFA is equipped with specialized control peripherals, including an enhanced PWM module for precise motor control and digital power conversion.
  • Real-Time Debugging: With an onboard JTAG interface, developers can perform real-time debugging, which is critical for optimizing system performance and reliability.
  • Low Power Consumption: Designed for energy efficiency, this DSP operates with a low power consumption, making it suitable for portable and battery-powered applications.

Applications:

The versatility of the TMS320F28235PGFA allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Advanced motor control systems, such as those found in electric vehicles or industrial machinery.
  • Renewable energy systems, including solar inverters and wind turbine controllers.
  • Power management systems, optimizing the performance of power supplies and converters.
  • Robotics and automation, where precise control and fast processing are essential.

Overall, the TMS320F28235PGFA DSP from Texas Instruments is a robust and versatile processor that offers a powerful solution for advanced embedded control systems. Its combination of speed, memory, and rich peripheral set makes it a go-to choice for engineers looking to develop sophisticated and efficient control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.9702 $85.9702
2+ $83.2836 $166.5672
3+ $80.5971 $241.7913
4+ $77.9105 $311.6420
5+ $69.8508 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,767 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess