EN
  • EN
  • DE

SN74AS161DE4

Part No SN74AS161DE4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74AS
Package Tube
Product Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 40 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74AS1
Standard Package 200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259000-SN74AS161DE4
Ultra Librarian 3D Model Ultra Librarian SN74AS161DE4 CAD Model

Description

The SN74AS161DE4 is a high-performance, 4-bit binary counter from Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the Advanced Schottky (AS) family, known for its fast switching speeds and low power consumption. It is designed for counting and frequency division applications in a wide range of digital systems.

Key Features

  • Technology: Advanced Schottky TTL
  • Counting Sequence: Binary, up-counter
  • Speed: Fast propagation delay times
  • Voltage Range: 4.5V to 5.5V operating voltage
  • Output Capability: Capable of driving 15 LSTTL loads
  • Package: Available in a standard 16-pin SOIC package

Functional Description

The SN74AS161DE4 is capable of binary counting from 0 to 15. It features a fully synchronous internal architecture, which ensures that the outputs change coincident with each other on the rising edge of the clock signal. This level of synchronization is crucial for applications requiring precise timing and sequence control.

The device includes features such as a clear input to reset the counter to zero and preset inputs for loading the counter with a specific value. These functions add to the flexibility and utility of the SN74AS161DE4, making it suitable for a variety of complex digital tasks.

Applications

The SN74AS161DE4 is used in a broad range of applications, including:

  • Industrial control systems
  • Processors and microcontrollers
  • Communication systems
  • Data processing
  • Test equipment
  • Instrumentation and measurement devices

This binary counter is an essential component for designers looking to implement reliable, high-speed counting functions in their digital designs. With its robust performance and proven technology, the SN74AS161DE4 from Texas Instruments stands out as a superior choice for advanced electronic systems.

You May Also Be Interested in

ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess