EN
  • EN
  • DE

UC2854ADW

Part No UC2854ADW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 250μA
Supply Voltage - Operating 10 V to 20 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 130958-UC2854ADW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2854ADW CAD Model

Description

Product Overview: UC2854ADW by Texas Instruments

The UC2854ADW is a sophisticated and efficient power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This advanced IC is part of the UC2854 series and is specifically engineered to enhance the performance and reliability of power supply systems.

Key Features

  • High-Performance PWM Controller: At the heart of the UC2854ADW is a pulse-width modulation (PWM) controller that offers precise control over the power conversion process, ensuring stable and efficient operation.
  • Wide Input Voltage Range: This device is capable of handling a broad range of input voltages, which makes it versatile for various applications and ensures compatibility with different power sources.
  • Programmable Output: Users can program the output voltage and frequency, providing flexibility to customize the power supply according to specific requirements.
  • Enhanced Power Factor Correction: The UC2854ADW is designed to improve power factor, leading to reduced power consumption and increased energy efficiency in electronic systems.
  • Multiple Protection Features: It includes several protection mechanisms such as over-current, over-voltage, and thermal shutdown to safeguard the system from potential damage.
  • Low Standby Power: The IC is optimized for low standby power consumption, which is crucial for energy-saving in idle modes.

Applications

The UC2854ADW is suitable for a broad range of applications, including but not limited to:

  • AC-DC power supplies
  • Off-line battery chargers
  • Power factor correction modules
  • DC-DC converters
  • Telecommunication equipment
  • Industrial power systems

Package and Availability

The UC2854ADW is offered in a 16-pin SOIC (Small Outline Integrated Circuit) package, which ensures compactness and ease of integration into various electronic assemblies. Its surface-mount design is compatible with modern printed circuit board (PCB) manufacturing processes, facilitating efficient assembly and soldering.

As a product of Texas Instruments, the UC2854ADW benefits from TI's commitment to quality and reliability, making it a trusted choice for engineers and designers looking to enhance their power management systems. For detailed specifications, application notes, and ordering information, interested parties are encouraged to visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5940 $52.7820
7+ $14.4361 $101.0527
11+ $13.9850 $153.8350
15+ $13.5339 $203.0085
20+ $13.0828 $261.6560
26+ $11.7294 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,349 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess