EN
  • EN
  • DE

UC3835N

Part No UC3835N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description High Efficiency Regulator Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 3.75mA
Voltage - Input 5.2 V ~ 35 V
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1275938-UC3835N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC3835
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC3835N CAD Model

Description

Product Overview: UC3835N

The UC3835N is a high-performance current mode pulse width modulator (PWM) controller from Texas Instruments, designed to deliver precise electrical power management in a variety of applications. This versatile IC is particularly well-suited for switch-mode power supplies, offering both flexibility and reliability to engineers and designers.

Key Features

  • High-Frequency Operation: The UC3835N is capable of operating at frequencies up to 1MHz, making it an ideal choice for applications requiring high switching frequencies.
  • Current Mode Control: This feature provides superior response to load transients and simplifies loop compensation when compared to voltage mode control.
  • Programmable Slope Compensation: The device includes an adjustable slope compensation feature to help maintain stability over a wide range of power supply topologies and conditions.
  • Low Startup and Operating Current: The UC3835N has a low startup current of typically 0.5mA and an operating current of typically 8.5mA, enhancing efficiency in power conversion.
  • Wide Range of Usable Duty Cycles: The PWM controller can handle duty cycles ranging from 0% to nearly 100%, providing versatility in various applications.

Applications

  • DC to DC Converters
  • Off-line Power Supplies
  • Telecommunication Equipment
  • Industrial Power Systems
  • Portable Devices and Battery Powered Systems

Quality and Reliability

The UC3835N is built to meet the rigorous standards of Texas Instruments, ensuring high-quality performance and dependability. Its robust design is tailored to withstand the challenging conditions often encountered in industrial and commercial environments.

Easy Integration

With its industry-standard package and pinout, the UC3835N is easy to integrate into existing designs, reducing development time and simplifying the design process. Texas Instruments also provides comprehensive technical support, including datasheets, application notes, and design resources to facilitate the use of the UC3835N in a wide range of power management applications.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR SGL 1.2V 8MSOP
Lowest to $0.9951
Semtech Corporation
IC REG CTRLR SGL ADJ SOT23-5
Lowest to $0.1640
Rohm Semiconductor
LDO Regulator Pos 0.65V to 2.7V 2.5A 20-Pin HTSSOP-B EP T/R
Lowest to $0.5793
Semtech Corporation
IC REG CTRLR DUAL POS ADJ 10MSOP
Lowest to $2.1806
Richtek USA Inc.
Need more? Email Us
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8SOIC
Lowest to $2.7951
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
Richtek USA Inc.
Low-Dropout Linear Regulator Controller with PGOOD Indication
Lowest to $0.1351
Rohm Semiconductor
IC REG CTRLR SGL 1.5V 8MSOP
Lowest to $0.9951

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess