EN
  • EN
  • DE

330KD07

Part No 330KD07
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 7MM, 33V 0.25KA, BULK  /  33 V 250 A Varistor 1 Circuit Through Hole Disc 7mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr YAGEO
Series 07D
Package Bulk
Maximum AC Volts 20 V
Maximum DC Volts 26 V
Varistor Voltage (Min) 29.5 V
Varistor Voltage (Typ) 33 V
Varistor Voltage (Max) 36.5 V
Current - Surge 250 A
Energy 1.7J
Number of Circuits 1
Capacitance @ Frequency 1500 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Through Hole
Package / Case Disc 7mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Other Names 13-330KD07
Standard Package 1,000
Win Source Part Number 961373-330KD07
Ultra Librarian 3D Model Ultra Librarian 330KD07 CAD Model

Description

The YAGEO 07D series 961373-330KD07 is a disc 7mm TVS varistor with a capacitance of 1500 pF @ 1 kHz.

  • Varistor Voltage Range: 29.5 V to 36.5 V
  • Maximum Surge Current: 250 A
  • Mounting: through hole
  • Package: bulk
  • Temperature Range: -40°C to 105°C
  • Energy Rating: 1.7J

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2,875+ $0.0174 $50.0250
6,995+ $0.0143 $100.0285
10,870+ $0.0138 $150.0060
14,930+ $0.0134 $200.0620
19,235+ $0.0130 $250.0550
25,865+ $0.0116 $300.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess