EN
  • EN
  • DE

MAX6952EAX+

Part No MAX6952EAX+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR DSPL LED 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Display Type LED
Configuration 5 x 7 (Matrix)
Interface 4-Wire Serial
Digits or Characters 4 Digits
Operating Supply Current 12mA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 706191-MAX6952EAX+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6952
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6952EAX+ CAD Model

Description

Maxim Integrated MAX6952EAX+ 4-Digit 5x7 Matrix LED Display Driver

The Maxim Integrated MAX6952EAX+ is a versatile and powerful LED display driver, designed to control up to four 5x7 matrix alphanumeric LEDs. This compact and efficient integrated circuit is housed in a 36-pin SSOP (Shrink Small Outline Package) and is well-suited for applications requiring dynamic visual displays such as panel meters, industrial controllers, and message boards.

The MAX6952EAX+ is equipped with a built-in ASCII 104-character font, enabling easy text display without the need for external microcontroller programming for character generation. This simplifies the design and reduces the time to market for products incorporating this driver. In addition, the device supports multiplexing between the digits, which allows for the control of multiple LEDs with fewer pins, saving on both board space and power consumption.

One of the standout features of the MAX6952EAX+ is its integrated multiplex scan circuitry, which manages the LED intensity through digital brightness control. This feature provides the user with the flexibility to adjust the display brightness according to the ambient light conditions or specific application requirements, enhancing visibility and user experience.

The driver operates from a 2.7V to 5.5V supply voltage, making it suitable for a wide range of applications, from battery-powered devices to industrial control panels. It communicates via a 2-wire serial interface compatible with I²C, ensuring easy integration with most microcontrollers and processors.

For added versatility, the MAX6952EAX+ includes a built-in BCD code-B decoder, which simplifies the interface for numeric displays. Additionally, it features an open-circuit detection for LED segments, which helps in identifying faulty LEDs or connections, thereby improving reliability and ease of maintenance.

Overall, the MAX6952EAX+ from Maxim Integrated is an ideal choice for designers looking to implement a reliable, high-quality display interface in their electronic projects. Its combination of easy-to-use features and robust performance makes it a top contender in the field of LED display drivers.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9515 $54.7575
12+ $8.9859 $107.8308
18+ $8.7051 $156.6918
24+ $8.4243 $202.1832
31+ $8.1435 $252.4485
42+ $7.3010 $306.6420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,758 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess