EN
  • EN
  • DE
  • IT

MIC5190YMM-TR

Part No MIC5190YMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description LDO Cntrlr REG Adjustable 1V 10-Pin MSOP T/R / IC REG CTRLR SGL POS ADJ 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Positive Adjustable
Number of Outputs 1
Operating Supply Current 15mA
Voltage - Input 0.9 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 788647-MIC5190YMM-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC5190
Introduction Date April 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC5190YMM-TR CAD Model

Description

Product Overview: MIC5190YMM-TR by Microchip Technology

The MIC5190YMM-TR is a high-performance, low-dropout voltage regulator (LDO) designed and produced by Microchip Technology, a leader in the semiconductor industry. This LDO is specifically engineered to maintain a stable output voltage even when there is a significant difference between the input voltage and the output voltage, making it an ideal choice for sensitive electronic applications where voltage stability is paramount.

Key Features

  • Output Voltage: The MIC5190YMM-TR provides a precise output voltage, ensuring reliable operation of the connected device. It is designed to cater to a broad range of voltage requirements, making it versatile for various applications.
  • Dropout Voltage: With its low-dropout feature, this regulator can operate efficiently with a minimal difference between the input and output voltage, reducing power loss and improving overall system efficiency.
  • Current Capacity: It is capable of delivering a substantial current, which is suitable for powering a wide array of electronic components.
  • Thermal and Overcurrent Protection: The MIC5190YMM-TR is equipped with built-in protection mechanisms that safeguard the device and the system from excessive heat and current, thereby ensuring longevity and reliability.
  • Package: The product comes in a compact surface-mount package, which is ideal for space-constrained applications. The YMM package is designed to be compatible with automated assembly processes, facilitating efficient manufacturing.

Applications

The MIC5190YMM-TR is suitable for a wide range of applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Microprocessor/microcontroller power supplies
  • Peripheral power supplies
  • Reference voltage sources

Quality and Reliability

Microchip Technology is known for its commitment to quality and the MIC5190YMM-TR is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of even the most demanding applications.

You May Also Be Interested in

Microchip Technology
IC LNR REG CTRLR 1OUT 10MLF
Need more? Email Us
ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821
Rohm Semiconductor
IC REG CTRLR SGL 1.2V 8MSOP
Lowest to $0.9951
Rohm Semiconductor
IC REG CTRLR SGL POS ADJ 8MSOP
Lowest to $1.6222
Microchip Technology
IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 8SOIC
Need more? Email Us
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261
Rohm Semiconductor
LDO Regulator Pos 0.65V to 2.7V 2.5A 20-Pin HTSSOP-B EP T/R
Lowest to $0.5793

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2044 $54.1980
105+ $0.9883 $103.7715
160+ $0.9574 $153.1840
220+ $0.9265 $203.8300
280+ $0.8956 $250.7680
375+ $0.8030 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess