EN
  • EN
  • DE
  • IT

LT1575CN8-5#PBF

Part No LT1575CN8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL 5V 8-DIP / LDO Regulator Pos 5V 10A 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 12mA
Voltage - Input 10 V ~ 20 V
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780553-LT1575CN8-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1575
Introduction Date May 27, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1575CN8-5#PBF CAD Model

Description

LT1575CN8-5#PBF - Ultrafast Linear Charger from Linear Technology

The LT1575CN8-5#PBF is a cutting-edge linear charger component designed by Linear Technology, which is now part of Analog Devices. This specialized integrated circuit is tailored for charging applications that demand high precision, reliability, and efficiency. It is particularly suitable for portable electronic devices that require a rapid and controlled charging process.

Key Features:

  • Ultrafast Charging: The LT1575CN8-5#PBF is engineered to support ultrafast charging, ensuring that batteries reach full capacity in the shortest possible time without compromising safety or longevity.
  • Precision Charging: It offers precise control over the charging process, allowing for optimal charging of lithium-ion (Li-ion), nickel-metal hydride (NiMH), or nickel-cadmium (NiCd) batteries.
  • Versatile Voltage Range: This device operates with an input voltage range that accommodates various power sources, making it adaptable for multiple applications.
  • Thermal Protection: It includes built-in thermal protection features that prevent overheating, ensuring both the safety of the charging system and the longevity of the battery.
  • Low Dropout Operation: The low dropout voltage characteristic of the LT1575CN8-5#PBF allows it to continue operating effectively even when the input voltage is close to the battery voltage, thus maintaining efficient charging.

Applications:

The LT1575CN8-5#PBF is ideal for a wide range of applications, including but not limited to:

  • Portable consumer electronics
  • Handheld devices
  • Battery-powered equipment
  • Medical devices
  • Industrial and automotive systems

Product Specifications:

The LT1575CN8-5#PBF comes in an 8-lead PDIP package, providing a robust and reliable form factor for through-hole mounting. It features a fixed 5V output voltage, which is a common requirement for many charging circuits. The package is also lead-free and RoHS compliant, aligning with environmental standards and regulations.

In summary, the LT1575CN8-5#PBF from Linear Technology is a high-performance, ultrafast linear charger that offers precision, versatility, and safety for a variety of charging applications. Its advanced features and robust design make it an excellent choice for designers looking to implement a reliable charging solution in their products.

You May Also Be Interested in

Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Microchip Technology
Super LDO™ Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394
Rohm Semiconductor
LDO Regulator Pos 0.65V to 2.7V 2.5A 20-Pin HTSSOP-B EP T/R
Lowest to $0.5793
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821
Texas Instruments
IC REG CTRLR SGL 2V 16-SOIC / LDO Cntrlr REG Fixed 2V 400mA 16-Pin SOIC T/R
Lowest to $36.0198
Linear Technology
IC REG CTRLR SGL 1.5V 8SOIC / LDO Regulator Pos 1.5V 10A 8-Pin SOIC N Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess