EN
  • EN
  • DE

UC2836DTRG4

Part No UC2836DTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL POS ADJ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Positive Adjustable
Number of Outputs 1
Operating Supply Current 3.75mA
Voltage - Input 5.2 V to 35 V
Temperature Range - Operating -25°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1115361-UC2836DTRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian UC2836DTRG4 CAD Model

Description

The UC2836DTRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This component is part of the UCx836 family of products, which are known for their reliability and efficiency in power management applications. The UC2836DTRG4 is particularly suitable for use in switch mode power supplies, DC-DC converters, and as a driver for power MOSFETs or IGBTs in a variety of electronic devices.

Key Features

  • High Current Totem Pole Output: The device includes a high current totem pole output capable of driving large capacitive loads, making it ideal for high-power applications.
  • Wide Input Voltage Range: It operates over a wide input voltage range, ensuring versatility across different power supply configurations.
  • Adjustable Output Control: With its adjustable output control, users can fine-tune the output voltage to meet specific requirements, providing greater flexibility in design.
  • Under-Voltage Lockout: The under-voltage lockout feature protects the device and the system it is part of by ensuring operation does not occur at inadequate voltage levels.
  • Thermal Shutdown: An in-built thermal shutdown mechanism enhances the safety and longevity of the device by preventing overheating.

Applications

The UC2836DTRG4 is versatile and can be used in a wide range of applications. These include:

  • Telecommunications equipment
  • Industrial power systems
  • Automotive electronics
  • Computer peripherals
  • Portable devices and battery chargers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the UC2836DTRG4 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by the industry. This device is also supported by Texas Instruments' comprehensive technical documentation and customer support, making integration into your product designs as seamless as possible.

Whether you're designing a new power management system or looking to upgrade existing equipment, the UC2836DTRG4 offers the performance, flexibility, and reliability that engineers and designers need to create efficient and durable products.

You May Also Be Interested in

Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
Semtech Corporation
Lowest to $0.8732
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $29.9204
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Lowest to $3.2802
Texas Instruments
LDO Regulator Pos 5V 8-Pin VSSOP T/R / MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $1.8454
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7667 $59.0668
9+ $12.1163 $109.0467
13+ $11.7377 $152.5901
18+ $11.3590 $204.4620
23+ $10.9804 $252.5492
31+ $9.8445 $305.1795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,820 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess