EN
  • EN
  • DE

MIC5190YML-TR

Part No MIC5190YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC LNR REG CTRLR 1OUT 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Linear Regulator Controller IC Positive Adjustable 1 Output 10-MLF® (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Package 10-VFDFN Exposed Pad, 10-MLF®
Case / Package 10-MLF® (3x3)
Family Name MIC5190
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC5190YML TR, MIC5190YML TR-ND, MIC5190YMLTR, MIC5190YMLTR-ND
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884753-MIC5190YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5190YML-TR CAD Model

Description

Product Overview: MIC5190YML-TR by Microchip Technology

The MIC5190YML-TR is a high-performance, low-dropout voltage regulator (LDO) from Microchip Technology, designed to provide a stable and reliable power supply in a variety of electronic applications. This LDO is particularly well-suited for portable devices due to its low power consumption and small package footprint.

Key Features

  • Output Voltage: The MIC5190YML-TR offers a precise output voltage, ensuring consistent performance for sensitive electronic circuits.
  • High Accuracy: With tight load and line regulation, the device maintains output accuracy even under varying input voltage and load conditions.
  • Low Dropout: The LDO provides excellent efficiency by maintaining a low voltage difference between the input and output, minimizing power loss.
  • Stable with Low-ESR Capacitors: This regulator is stable with ceramic output capacitors, which have low equivalent series resistance (ESR), reducing the overall component size and cost.
  • Current and Thermal Limiting: Built-in protection features include current limiting and thermal shutdown, enhancing the safety and longevity of the device.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications.
  • RoHS Compliant: The MIC5190YML-TR meets RoHS standards, ensuring compliance with environmental regulations.

Applications

The versatile nature of the MIC5190YML-TR allows it to be used in a wide array of applications, including but not limited to:

  • Battery-powered devices
  • Mobile phones and PDAs
  • Laptop and notebook computers
  • Portable media players
  • Wireless LAN and Bluetooth devices

Package and Availability

The MIC5190YML-TR comes in a compact MLF® package, which is ideal for space-constrained applications. The part is provided in tape and reel packaging, facilitating efficient assembly during the manufacturing process. Microchip Technology ensures product availability and provides comprehensive technical support for the MIC5190YML-TR, making it a reliable choice for designers and manufacturers seeking a high-quality power management solution.

You May Also Be Interested in

Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $43.1688
Microchip Technology
IC REG CTRLR SGL 5V 8-DIP
Lowest to $1.1672
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $14.7667
Linear Technology
Ultrafast Transient Response, Low Dropout Regulators Adjustable and Fixed
Need more? Email Us
Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $65.1849
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess