Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Regulator Controller IC Positive Adjustable Output 8-SOIC
Manufacturer Unitrode
Package Bulk
Operating Temperature Range -25°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name UC2836
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938014-UC2836DTR
Ultra Librarian 3D Model Ultra Librarian UC2836DTR CAD Model

Description

The UC2836DTR is a linear regulator controller IC with a positive adjustable output and an 8-SOIC package.

  • Output: Positive Adjustable
  • Package: 8-SOIC
  • Operating Temperature Range: -25°C to 85°C
  • Family: UC2836
  • Applications: Integrated Circuits (ICs)
  • Popularity Rating: High
  • Packaging: Bulk
  • Quantity per Package: 2500

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 1.5V 500MA 8HTSOP-J
Lowest to $2.1815
ECAD model for BD15IA5MEFJ-ME2
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Linear Regulator Controller IC Output
Lowest to $1.8085
ECAD model for FSEM311Z
Taiwan Semiconductor
3-TERMINAL 100MA FIXED 3,3V VOLT
Need more? Email Us
ECAD model for TS78L03ACY
ON Semiconductor
STEP DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $2.4979
ECAD model for LV5876MXL-TLM-H
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL SWITCHING REGULATOR CO / Linear Regulator Controller IC Output
Need more? Email Us
ECAD model for LV5652T-TLM-H
ON Semiconductor
IC REG LINEAR 3V 500MA 6WDFN
Need more? Email Us
ECAD model for NCV8705MT30TCG
ON Semiconductor
STEP-DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.5627
ECAD model for LV5747NTTL-TLM-E
ON Semiconductor
SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.6572
ECAD model for FAN53612DUC205X
Fairchild/ON Semiconductor
FIXED/ADJUSTABLE POSITIVE LDO / Linear Regulator Controller IC Output
Need more? Email Us
ECAD model for FAN1537PCX

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention