The DAC700LH from Texas Instruments is a state-of-the-art precision digital-to-analog converter (DAC) designed to deliver high-performance and accuracy for a wide range of applications. This premium product is an essential component for systems requiring precise analog output derived from digital signals.
Key Features
- High Resolution: The DAC700LH boasts a high-resolution 16-bit output that ensures fine granularity and precise control over the analog signal.
- Stable Performance: With its laser-trimmed precision resistors, the device offers excellent stability and minimizes output errors, making it ideal for critical applications.
- Low Power Consumption: Designed for efficiency, the DAC700LH operates with low power consumption, making it suitable for portable and battery-powered devices.
- Versatile Voltage Range: The device supports a wide range of output voltages, allowing it to be used in various systems without the need for additional scaling circuitry.
- Monotonic Output: Ensures that the output increases monotonically with the input code, which is critical for control and direct digital synthesis applications.
Applications
The DAC700LH is versatile and can be used in multiple industrial and commercial applications, including:
- Automated test equipment
- Data acquisition systems
- Process control systems
- Digital gain and offset adjustment
- Precision instrumentation
Technical Specifications
Parameter
Value
Resolution
16-bit
Settling Time
Typically 10µs
Output Voltage Range
Configurable
Power Supply Voltage
+/- 15V
Package Type
Hermetic DIP
With its robust design and reliable performance, the Texas Instruments DAC700LH is an excellent choice for professionals seeking a high-quality DAC solution. For more information and to view detailed technical documentation, visit the Texas Instruments website.