Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Motor Type - AC, DC Brushed DC
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (4)
Interface Parallel
Applications General
Operating Supply Voltage 2.5 V ~ 20 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 1275886-UC3637Q
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC3637
Introduction Date October 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC3637Q CAD Model

Description

The UC3637Q from Texas Instruments is a robust, high-performance integrated circuit designed specifically for motor control applications. This advanced device is engineered to provide reliable and efficient control of brushless DC motors, making it an ideal choice for a wide range of industrial, automotive, and consumer products where precise motor operation is critical.

Key Features

  • Flexible Voltage Range: The UC3637Q operates over a wide voltage range, accommodating various power supply levels and ensuring compatibility with a broad array of motor types.
  • High Output Drive Capability: With its high output drive, the UC3637Q can handle substantial loads, driving motors with the power they need to perform optimally.
  • Integrated Protection Features: Built-in protection mechanisms, such as overcurrent protection and thermal shutdown, safeguard the device and the motor from potential damage due to abnormal operating conditions.
  • Efficient Power Management: The device is designed for low power consumption, which enhances overall energy efficiency and contributes to longer battery life in portable applications.
  • Advanced Control Algorithms: The UC3637Q supports complex control algorithms that enable precise motor speed and torque control, ensuring smooth and accurate motor operation.

Applications

The versatility of the UC3637Q makes it suitable for a diverse range of applications, including:

  • Automated industrial machinery
  • Electric vehicles and e-bikes
  • Robotic systems
  • High-performance computing and server fans
  • Consumer electronics requiring precise motor control

Technical Specifications

Below are some of the technical specifications for the UC3637Q:

  • Supply Voltage: Specified range for optimal performance
  • Output Current: Maximum continuous current rating
  • Operating Temperature: Defined range for reliable operation

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the UC3637Q.

Conclusion

With its comprehensive feature set and robust design, the UC3637Q from Texas Instruments stands out as a top-tier solution for motor control. Whether for industrial automation, consumer devices, or vehicular applications, this integrated circuit delivers the performance and reliability required for demanding motor control tasks.

You May Also Be Interested in

Allegro MicroSystems, LLC
DMOS Full-Bridge PWM Motor Driver | IC MOTOR DRVR 4.5V-5.5V 28TSSOP
Lowest to $3.9619
ECAD model for A3959SLPTR
Allegro MicroSystems, LLC
Dual Full-Bridge PWM Motor Driver
Lowest to $7.2785
ECAD model for A4970GLBTR-T
NXP / Nexperia
5.0 A Throttle Control H-bridge | IC MOTOR DRIVER 5V-28V 32SOIC
Lowest to $12.8211
ECAD model for MC33931EK
Trinamic Motion Control GmbH
POWER DRIVER FOR STEPPER MOTORS
Lowest to $17.5940
ECAD model for TMC262-LA
Diodes Incorporated
SINGLE PHASE HALL EFFECT LATCH SMART FAN MOTOR CONTROLLER | IC MOTOR DRIVER 1.8V-6V 6DFN
Lowest to $0.7692
ECAD model for AH5795-FDC-7
Omron
Electromechanical Relay 100 to 240VAC 5A SPDT(22.5x100x95)mm DIN Rail Voltage Relay
Need more? Email Us
ECAD model for K8AKVS3100240VAC
STMicroelectronics
PWM controlled high current DMOS universal motor driver | IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $12.6398
ECAD model for L6258EXTR
EAO
(45-1T00.20J6.000.100) / LED Panel Indicator Blue 24V Screw Terminal
Need more? Email Us
ECAD model for 45-1T00.20J6.000.100
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
ECAD model for NSD7312-Q1HSPR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention