EN
  • EN
  • DE

NSD7312-Q1HSPR

Part No NSD7312-Q1HSPR
Manufacturer NOVOSENSE
Catalog PMIC - Motor Drivers, Controllers
Description H-BRIDGE BRUSHED DC MOTOR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-HSOP;5;9;7;10;8;3;4;2;1;5503;1528;620;785;766;4991;505;175;974;2158;516;31;2651;600039;2832;600055;600026;448;600047;2763;2808;413;150;1589;600066;14;2866;2129;5380;816;954;568;488;10;5356;2312;1833;20;1695;1028;846;3565;1261;600057;638;497;5536;246;296;264;4518;600018;742;5523;818;0;38391;122815;51652;73499;38389;23006;19301;86854;18726;11644;43717;121883;111277;121951;38392;33098;107131;96083;6786;12741;19462;73067;115805;110589;110590;110591;110593;110594;110595;110596;31476;110692;110693;110694;12874;38393;27451;47288;110597;110598;91840;48302;104986;48303;73068;73069;73070;73072;104917;104310;110600;19791;21097;121784;62;61;3;2;243;250;4;1;17;6;0;2;4;7;1;1;319797;319806;378283;417778;1;307323;307324;307328;307329;323393;323394;323395;323400;707902;323407;323408;832186;323409;323410;832188;323411;344841;344842;367286;387291;401427;417802;420114;1;333534;832189;333535;333536;333537;340642;340643;346047;415918;1;338588;349693;352460;352461;352462;352463;352464;352465;352466;352467;352468;352469;352470;352471;352472;352473;352474;352475;352476;352477;352478;352479;352480;352487;354755;354756;354762;832190;366892;366893;366894;366895;366896;366897;366898;389774;389775;389776;389777;389778;389779;513555;389780;389781;389782;389783;389784;563471;389785;389786;389787;389788;406147;408306;1;313713;803949;447666;802025;313862;712202;752401;834206;832185;325897;352971;822800;356918;797896;802146;798180;802475;797895;797899;752412;752314;752416;365041;365055;764971;366703;366742;366743;366745;381965;486810;574526;383917;384628;384631;576768;750518;391052;391079;391083;835143;577201;755996;444596;398951;399011;401297;401364;406106;406137;406147;406148;496380;406150;408306;408307;417045;1;318907;319707;319708;319749;319706;319797;742077;331587;331616;331675;339999;356704;358057;716343;380215;380217;388136;389350;389351;389352;417722;39665;39757;39758;39759;39760;39761;40498;40499;40500;40501;40502;40503;40504;707780;756993;40505;40506;63160;63215;63216;755997;63217;682191;63442;1;618;1;314428;316900;832187;832184;316903;707781;826846;840761;316907;316912;318475;323393;577202;323400;325713;325753;750517;333228;337560;832191;337564;796357;337571;337573;337575;486809;342158;481059;346050;346060;796356;350483;352929;356051;358144;358591;358649;364333;365046;472081;374681;374686;376619;379895;385315;388628;389922;745451;401419;408369;408370;701018;411890;420115;168206;202093;227826;208346;248598;253661;294343;284448;73564;87183;103105;143056;158730;184068;194544;214789;238101;761613;273824;277984;291284;68833;68900;70373;70127;84053;86142;90063;660891;96482;100303;114509;118518;140417;140483;147779;153431;156931;156962;162820;182276;189605;191164;192956;213257;213284;221268;236734;236782;236804;236816;243193;245515;255853;259905;262368;272951;277416;286223;714182;286246;286247;289894;291663;299155;302240;119750;119818;45559;48377;48415;46353;47316;50900;50118;52811;55041;453065;55104;57433;57460;56783;59233;58661;58895;60917;62729;61762;167594;167611;167656;125070;126714;128475;129867;131531;133408;134598;136004;135438;137268;201594;171884;172893;173964;176074;177265;178265;179055;227192;205348;206055;208238;209270;247706;247801;231377;266261;251069;280708;271036;293724;293868;284426;304899;296554;72441;86826;102511;107730;112161;142049;146211;183493;188168;193820;199985;223281;224418;239701;273611;299587;68500;1;143848;39641;39646;39647;39648;39651;39659;18033;121084;121092;45862;497988;55727;55776;55788;55849;56342;56352;486812;56916;59577;465214;61305;61322;61334;61345;61346;61348;61352;61355;61357;61360;62990;168945;168951;168980;168994;
Ultra Librarian 3D Model Ultra Librarian NSD7312-Q1HSPR CAD Model

Description

NULL

You May Also Be Interested in

Texas Instruments
DRIVER
Lowest to $5.4417
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess