EN
  • EN
  • DE

AH5795-FDC-7

Part No AH5795-FDC-7
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description SINGLE PHASE HALL EFFECT LATCH SMART FAN MOTOR CONTROLLER | IC MOTOR DRIVER 1.8V-6V 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 500mA
Supply Voltage (V) 1.8V ~ 6V
Load Voltage (V) 1.8V ~ 6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 6-UDFN Exposed Pad
Supplier Device Package 6-DFN2020C (2x2)
Family Part Number AH5795
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1143000-AH5795-FDC-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH5795-FDC-7 CAD Model

Description

Diodes Incorporated presents the AH5795-FDC-7, a high-performance, single-phase, Hall Effect fan driver IC designed for efficient and reliable operation in a compact package. This product is tailored for cooling fan applications in modern electronics, offering precision and durability for a wide range of voltage requirements.

Key Features

  • Voltage Range: The AH5795-FDC-7 operates across a broad voltage range, making it versatile for use in various electronic devices.
  • Output Driver: Equipped with a built-in output driver, it provides robust drive capability, ensuring consistent performance of the cooling fan.
  • Protection Circuits: The device includes multiple protection features such as lock detection and automatic self-restart function to safeguard against operational anomalies.
  • Temperature Range: With an operating temperature range that suits most environments, it is designed to perform reliably under varying conditions.
  • Package: The AH5795-FDC-7 comes in a small form factor package, which allows for integration into space-constrained designs without compromising on functionality.

Applications

The AH5795-FDC-7 is ideal for a multitude of applications, including but not limited to:

  • Desktop and laptop computers
  • Server cooling systems
  • Telecommunication equipment
  • Portable cooling devices
  • Consumer electronics

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 3.5V to 16V Output Current (I<sub>OUT) 500mA (max) Operating Temperature -40°C to +125°C Package Type DFN2020-6 (Type F)

Quality and Reliability

Diodes Incorporated is committed to the highest standards of quality and reliability. The AH5795-FDC-7 has undergone rigorous testing to ensure it meets the stringent requirements for industrial and consumer electronic products.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6868 $58.3780
205+ $0.5636 $115.5380
320+ $0.5460 $174.7200
440+ $0.5283 $232.4520
570+ $0.5107 $291.0990
760+ $0.4578 $347.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,520 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess