Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Transceiver
Protocol Gigabit Ethernet
Number of Drivers/Receivers 1/1
Duplex Half
Data Rate 1.25Gbps
Supply Voltage - Operating 3.14 V to 3.47 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 64-HTQFP (10x10)
Win Source Part Number 033320-TNETE2201BPJD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TNETE2201BPJD CAD Model

Description

The TNETE2201BPJD is a high-performance Ethernet transceiver from Texas Instruments, designed to meet the rigorous demands of modern networking applications. This advanced integrated circuit is engineered to provide reliable and efficient data transmission over Ethernet connections, supporting fast data rates and a wide range of networking standards.

Key Features

  • High-Speed Performance: The TNETE2201BPJD is capable of handling 10/100/1000 Mbps data rates, ensuring compatibility with Gigabit Ethernet applications and providing fast data transfer speeds for improved network performance.
  • Energy Efficient: With energy-efficient Ethernet (EEE) capabilities, the device conserves power during periods of low data activity, making it an eco-friendly choice for energy-conscious designs.
  • Robust Physical Layer (PHY) Interface: The robust PHY interface ensures reliable data transmission and reception over physical network connections, which is critical for maintaining data integrity in high-speed networks.
  • Auto-Negotiation: The transceiver supports auto-negotiation to automatically select the highest performance mode of operation that is mutually supported by connected devices, simplifying network setup and management.
  • LED Indicators: Integrated LED indicators provide visual feedback on link status, activity, and speed, allowing for easy monitoring and troubleshooting of network connections.

Applications

The TNETE2201BPJD is ideal for a variety of applications, including:

  • Enterprise and data center networking equipment
  • Network interface cards (NICs)
  • Switches and routers
  • Home and office networking devices
  • Industrial automation and control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TNETE2201BPJD is no exception. Manufactured with the highest standards, this Ethernet transceiver is designed for long-term performance and stability, ensuring that network devices maintain uninterrupted connectivity and communication.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources, including datasheets, technical documentation, application notes, and design tools. This support helps to streamline the development process and integrate the TNETE2201BPJD seamlessly into networking products.

You May Also Be Interested in

Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
Texas Instruments
DIFFERENTIAL TRANSCEIVER WITH TRANSIENT VOLTAGE SUPPRESSION
Lowest to $8.2106
ECAD model for SN65LBC184PE4
Level One
Integrated T1/E1 LH/SH Transceivers for DS1/DSX-1/CSU or NTU/ISDN PRI Applications
Need more? Email Us
ECAD model for LXT361QE
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
Texas Instruments
LOW-POWER DISSIPATION ADSL LINE DRIVER
Lowest to $18.8678
ECAD model for THS6182RHFRG4
Texas Instruments
DUAL SIGNAL CONDITIONING TRANSCEIVER
Need more? Email Us
ECAD model for TLK1002ARGERG4
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2224 $68.8896
8+ $14.1313 $113.0504
13+ $13.6896 $177.9648
17+ $13.2480 $225.2160
22+ $12.8064 $281.7408
30+ $11.4816 $344.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,439 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention