Products specifications Report Issue?

Connector Type Plug
Fastening Type Pull, Push
Housing Color Beige
Max Operating Temperature 70 °C
Min Operating Temperature -40 °C
Mode Multimode
Mount Cable, Free Hanging
Orientation Straight
Radiation Hardening No
Ratings IP20
RoHS Compliant
Simplex/Duplex Duplex
Win Source Part Number 1180554-1962940000
Categories Fiber Optic Connectors
Manufacturer Weidmuller
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1962940000 CAD Model

Description

The Weidmuller 1180554-1962940000 is a high-quality fiber optic connector that is widely used in many electronic devices. 1180554-1962940000 is from Weidmuller.

  • Mounting Type: plug in
  • Fastening Type: pull and push
  • Orientation: straight
  • Housing Color: beige
  • IP Rating: IP20
  • Connector Type: multimode duplex
  • Mounting: cable and free hanging
  • RoHS Compliant: yes
  • Minimum Operating Temperature: -40°C
  • Maximum Operating Temperature: 70°C

You May Also Be Interested in

Molex, LLC
CONN COUPLER RCPT SC-SC SIMPLEX / Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Snap-In
Need more? Email Us
ECAD model for 1061541005
Hittite
Connector, Black, Wt 156.00 g, 4 Contacts, LC Duplex Series
Need more? Email Us
ECAD model for 9,57407E+12
Toshiba Semiconductor and Storage
FIBER OPTIC TRANSMITTING MODULE FOR DIGITAL AUDIO EQUIPMENT
Need more? Email Us
ECAD model for TOTX173
Broadcom Limited
CONN FIBER RECEPTACLE DUPLEX / Fiber Optic Receptacle Connector Duplex Black
Lowest to $56.0569
ECAD model for AFBR-4536DZ
Radiall USA, Inc.
ACC CAP FOR F2.5MM RED /100
Need more? Email Us
ECAD model for F718092217
Toshiba Semiconductor and Storage
FIBER OPTIC RECEIVING MODULE FOR DIGITAL AUDIO EQUIPMENT
Need more? Email Us
ECAD model for TORX176
Molex, LLC
CONN COUPLER RCPT LC-LC DUPLEX / Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Snap-In
Lowest to $85.8368
ECAD model for 1061152100
Panduit Corp
OM3 HD FLEX 4-TO-1 CONVERSION CA
Need more? Email Us
ECAD model for FHC3XO-24H-10B
Belden Inc.
STRIP 6 SC-D SM,GRAY
Need more? Email Us
ECAD model for AX101410+TW

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.2600 $110.5200
3+ $45.3407 $136.0221
5+ $43.9242 $219.6210
7+ $42.5077 $297.5539
8+ $41.0899 $328.7192
11+ $36.8404 $405.2444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200 pieces
In Stock: 100 pieces Factory Stock: 100 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention