EN
  • EN
  • DE

UA78L06ACDR

Part No UA78L06ACDR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description POSITIVE-VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275507-UA78L06ACDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UA78L06ACDR CAD Model

Description

Product Overview: Texas Instruments UA78L06ACDR

The UA78L06ACDR is a highly reliable, fixed-voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the UA78Lxx Series, which is well-known for providing small-sized, high-performance voltage regulators suitable for a variety of electronic applications. The UA78L06ACDR is specifically crafted to offer a steady 6V output voltage, making it an ideal choice for circuits that require a consistent and precise 6V power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 6V, which is essential for maintaining stable operation in electronic circuits.
  • Output Current: Capable of delivering up to 100mA of output current, it can power a range of low-power devices and applications.
  • Package Type: Packaged in an 8-Pin SOIC form factor, the UA78L06ACDR is compact and suitable for space-constrained applications.
  • Thermal Protection: It includes thermal shutdown and current limit features to protect the device and the application from excessive heat and overcurrent conditions.
  • Wide Operating Temperature Range: With an operating temperature range of 0°C to 125°C, it is versatile enough to be used in various environments and conditions.
  • Low Dropout Voltage: The regulator is designed for a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.

Applications

The UA78L06ACDR is suitable for a wide range of applications including, but not limited to:

  • Consumer Electronics
  • Power Management in Portable Devices
  • Linear Power Supplies
  • Post-Regulation for Switching Supplies

With its robust design and reliable performance, the UA78L06ACDR is an excellent choice for designers looking for a standard voltage regulator that combines efficiency, precision, and compactness. Whether it's for hobbyist projects or commercial products, Texas Instruments' commitment to quality ensures that this component will provide a dependable power solution for your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
Lowest to $50.4238
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
Microchip Technology
Lowest to $6.2562
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Texas Instruments
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess