EN
  • EN
  • DE

UCC3952PW-1

Part No UCC3952PW-1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CEL 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Battery Battery Protection IC Lithium Ion 16-TSSOP
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range -20°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name UCC395
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -UCC3952PW-1-NDR, -296-11556-5-ND, -296-11556-5, -UCC3952PW-1G4-NDR, 296-11556-5, 296-11556-5-NDR, -UCC3952PW-1G4
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901771-UCC3952PW-1
Ultra Librarian 3D Model Ultra Librarian UCC3952PW-1 CAD Model

Description

Product Overview: UCC3952PW-1

The UCC3952PW-1 is a highly sophisticated integrated circuit from Texas Instruments, designed for the precise management and protection of multi-cell lithium-ion battery packs. This advanced chip offers a wide range of features that are essential for maintaining the safety, reliability, and efficiency of portable power solutions.

Key Features

  • Voltage Monitoring: The UCC3952PW-1 meticulously monitors the voltage levels of individual cells within a battery pack, ensuring that each cell operates within its safe operating area.
  • Charge/Discharge Control: This IC provides charge and discharge control to prevent overcharging or excessive discharging, which can significantly extend the lifespan of the battery pack.
  • Temperature Protection: With built-in temperature sensors, the UCC3952PW-1 can detect and respond to abnormal temperature conditions, preventing thermal runaway and ensuring safe operation.
  • Balancing Functionality: Cell balancing is a critical feature of this product, which helps to maintain uniform charge levels across all cells, improving overall battery performance and longevity.
  • Communication Interface: The chip includes a communication interface for data exchange with a host controller, enabling real-time monitoring and management of the battery system.

Applications

  • Portable Electronics
  • Electric Vehicles
  • Energy Storage Systems
  • Uninterruptible Power Supplies (UPS)

Technical Specifications

The UCC3952PW-1 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. It operates over a wide temperature range, making it suitable for various environmental conditions. The chip is designed with robustness in mind, featuring protection against overcurrent and short circuit conditions.

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the UCC3952PW-1 is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability for critical applications.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2903 $51.0321
17+ $5.9818 $101.6906
26+ $5.7949 $150.6674
36+ $5.6080 $201.8880
47+ $5.4210 $254.7870
62+ $4.8602 $301.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess