EN
  • EN
  • DE

DS1868S-100

Part No DS1868S-100
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100K 2CH 16SOIC / Digital Potentiometer 100kOhm 256POS Volatile Linear 16-Pin SOIC W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Interface Serial
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 3.3 V, 5V
Features Cascade Pin
Tolerance ±20%
Temperature Coefficient (Typ) 750 ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 773175-DS1868S-100
Popularity Medium
Supply and Demand Status Limited
Family Name DS1868
Introduction Date October 08, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1868S-100 CAD Model

Description

Maxim Integrated DS1868S-100 Digital Potentiometer

The DS1868S-100 is a versatile digital potentiometer designed by Maxim Integrated, a leader in the development of integrated circuits. This device is part of a series that offers a reliable solution for digitally controlling resistance settings. The DS1868S-100 is particularly useful for applications that require precise adjustments to analog signals without the need for manual tuning.

The DS1868S-100 operates from a 3V to 5V power supply, making it suitable for a wide range of electronic devices. It features dual potentiometers in a single package, each with 256-position wiper settings, which provides a high level of control and flexibility. The wiper position of the DS1868S-100 can be stored in the onboard non-volatile memory, ensuring that the last settings are retained even after the device is powered off.

One of the key advantages of the DS1868S-100 is its digital interface. It communicates via a 3-wire serial interface, which simplifies integration into microcontroller-based systems. This allows for easy adjustment of the potentiometer settings through software, enabling automated system calibration, gain control, and offset adjustment.

The DS1868S-100 comes in a compact surface-mount SOP-14 package, which is ideal for space-constrained applications. Its small footprint and surface-mount design make it an excellent choice for modern, compact electronic assemblies.

Applications for the DS1868S-100 include but are not limited to: volume control in audio systems, LCD screen brightness adjustment, feedback systems control, and fine-tuning of sensor calibration. The digital nature of the DS1868S-100 allows for precise and repeatable adjustments, which are essential in automated processes and sensitive applications.

In summary, the DS1868S-100 from Maxim Integrated is a highly reliable and precise digital potentiometer, suitable for a multitude of electronic applications where digital control of resistance is required. Its dual-channel design, non-volatile memory, and easy integration make it a smart choice for designers looking to enhance the functionality and performance of their systems.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7020 $61.1260
30+ $3.8589 $115.7670
47+ $3.7376 $175.6672
64+ $3.6175 $231.5200
83+ $3.4973 $290.2759
111+ $3.1347 $347.9517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess