EN
  • EN
  • DE

THS4215DGNRG4

Part No THS4215DGNRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW-DISTORTION HIGH-SPEED VOLTAGE FEEDBACK AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 970 V/μs
GBP - Gain Bandwidth Product 350MHz
-3db Bandwidth 325MHz
Current - Input Bias 7μA
Voltage - Input Offset 3mV
Operating Supply Current 19mA
Output Current per Channel 220mA
Dual Supply Voltage (±) 5 V ~ 15 V, ±2.5 V ~ 7.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 1267144-THS4215DGNRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name THS4215
Introduction Date July 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian THS4215DGNRG4 CAD Model

Description

Overview of Texas Instruments THS4215DGNRG4

The THS4215DGNRG4 is a high-speed voltage feedback amplifier designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This precision amplifier is well-suited for a variety of applications, including video, RF, IF amplifications, and test equipment. It offers a unique combination of high bandwidth, low distortion, and low noise, which makes it an excellent choice for professionals seeking high-performance signal amplification solutions.

Key Features

  • High Bandwidth: The device boasts a wide bandwidth of 145 MHz at a gain of +2, which ensures that it can handle high-speed signals without significant loss of fidelity.
  • Low Distortion: With a Total Harmonic Distortion (THD) of -75 dBc at 1 MHz, the THS4215DGNRG4 provides a clean amplification of signals, preserving their integrity.
  • High Output Current: The amplifier is capable of delivering a high output current, which is ideal for driving heavy loads or for applications requiring a high slew rate.
  • Low Noise: The device has a low voltage noise density of 2.5 nV/√Hz, which minimizes the addition of unwanted noise to the signal during amplification.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various application requirements.
  • Power-Down Feature: The THS4215DGNRG4 includes a power-down feature that reduces the current consumption when the amplifier is not in use, thereby saving power and extending the life of battery-operated devices.

Applications

The THS4215DGNRG4 is versatile and can be used across a broad spectrum of applications. It is particularly suitable for:

  • Active filters
  • ADC/DAC buffers
  • Video and telecommunications
  • Signal conditioning
  • Test and measurement equipment

Packaging and Quality

This amplifier is available in an 8-pin MSOP PowerPAD package, which is designed for optimal thermal performance. The THS4215DGNRG4 is also part of Texas Instruments' commitment to high-quality standards, ensuring reliability and performance consistency across various environmental conditions.

Overall, the THS4215DGNRG4 from Texas Instruments represents a robust, high-performance solution for professionals in need of a superior amplifier that can meet the demands of complex and high-speed signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess