EN
  • EN
  • DE

TUSB546A-DCIRNQR

Part No TUSB546A-DCIRNQR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description TUSB546A-DCIRNQR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (6x4)
Family Name TUSB546
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937891-TUSB546A-DCIRNQR
Ultra Librarian 3D Model Ultra Librarian TUSB546A-DCIRNQR CAD Model

Description

Texas Instruments TUSB546A-DCIRNQR USB Type-C Alternate Mode Redriver Switch

The TUSB546A-DCIRNQR from Texas Instruments is a high-performance USB Type-C Alternate Mode redriver switch designed to enhance signal integrity for cables and connectors between a USB host and a display or storage device. This component is particularly suited for applications that require high-speed data transfer and video streaming, such as laptops, docking stations, monitors, and external storage devices.

Key Features

  • USB Type-C and USB Power Delivery Support: The TUSB546A-DCIRNQR is fully compatible with the USB Type-C specification and supports USB Power Delivery, enabling higher power charging and increased flexibility for various applications.
  • High-Speed Data Transfer: This redriver switch supports high-speed data rates up to 10 Gbps for USB 3.1 Gen 2, ensuring fast and efficient data transfer between devices.
  • Alternate Mode Functionality: It offers Alternate Mode support which allows the USB Type-C connector to carry non-USB signals like DisplayPort or Thunderbolt, making it highly versatile for multimedia applications.
  • Signal Conditioning: The device provides signal conditioning, enhancing signal quality by performing equalization on the deteriorated input signal, followed by de-emphasis on the output, improving the performance over long cable distances.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power consumption, making it an ideal choice for battery-powered devices.
  • Adjustable Gain Settings: The TUSB546A-DCIRNQR offers programmable equalization and de-emphasis to optimize performance over a variety of physical mediums.
  • I2C Interface: The integrated I2C interface allows for configuration and enhanced control of the redriver switch.

Applications

  • USB Type-C enabled laptops and PCs
  • Docking stations
  • Monitors and displays
  • External storage devices
  • Smartphones and tablets

The TUSB546A-DCIRNQR is offered in a compact QFN package and is designed for easy integration into system designs, providing a reliable solution for enhancing signal integrity in a variety of USB Type-C applications. With its robust feature set and Texas Instruments' commitment to quality, this redriver switch is an excellent choice for designers looking to improve the performance and reliability of their USB Type-C connections.

You May Also Be Interested in

Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.5748
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5859 $51.5154
15+ $7.0448 $105.6720
22+ $6.8247 $150.1434
31+ $6.6045 $204.7395
40+ $6.3844 $255.3760
53+ $5.7239 $303.3667
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,502 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess