EN
  • EN
  • DE

SN65LVP20DRFT

Part No SN65LVP20DRFT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC LVPECL REPETR/TRANSLTR 8-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications LVDS
Input Differential
Output LVPECL
Data Rate (Max) 4Gbps
Number of Channels 1
Delay Time 30ns
Supply Voltage - Operating 2.375 V to 3.6 V
Operating Supply Current 35mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-WSON (2x2)
Win Source Part Number 1099008-SN65LVP20DRFT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVP20DRFT CAD Model

Description

The SN65LVP20DRFT is a versatile and high-performance differential logic level translator from Texas Instruments, designed to meet the demanding requirements of high-speed signal processing in modern electronic systems. This device provides a reliable interface between circuits with different voltage levels, making it an essential component for multi-voltage systems.

Key Features

  • High-Speed Interface: With a capability to support signaling rates up to 2000 Mbps, the SN65LVP20DRFT is optimized for high-speed data transmission, ensuring minimal signal degradation and robust performance in applications requiring rapid data exchange.
  • Low Voltage Operation: Designed to operate at a supply voltage range from 3.3V down to 2.5V, this level translator is suitable for low-power applications and is compatible with various low-voltage logic families.
  • Differential Signaling: The device supports differential signaling, which provides improved noise immunity and allows for longer cable lengths, making it ideal for complex digital systems where signal integrity is paramount.
  • Flow-Through Pinout: The flow-through pinout design simplifies PCB layout by allowing for direct connections between the driver and receiver, reducing crosstalk and simplifying the signal path.
  • Wide Temperature Range: The SN65LVP20DRFT is operational over an extended temperature range from -40°C to 85°C, making it suitable for use in harsh environmental conditions.

Applications

The SN65LVP20DRFT is designed for use in a variety of applications where high-speed differential signal translation is required. Typical applications include:

  • Telecommunications
  • Networking Equipment
  • High-Speed Data Acquisition Systems
  • Servers and Storage Systems
  • Industrial Control and Automation

Product Specifications

Parameter Value
Data Rate Up to 2000 Mbps
Supply Voltage 2.5V to 3.3V
Operating Temperature -40°C to 85°C
Package Son (DRF)

For engineers and designers looking for a reliable level translator that can deliver high-speed performance with low-voltage operation, the SN65LVP20DRFT from Texas Instruments is an excellent choice that provides both versatility and efficiency in a compact package.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8988 $53.3928
14+ $7.3016 $102.2224
22+ $7.0735 $155.6170
30+ $6.8453 $205.3590
38+ $6.6171 $251.4498
51+ $5.9326 $302.5626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess